EN
  • EN
  • DE

X28HC64SM

Part No X28HC64SM
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403901-X28HC64SM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28HC64SM CAD Model

Description

The Intersil X28HC64SM is a high-performance, low-power 64K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory). This memory chip is designed for applications requiring non-volatile data storage and in-system programmability. Its robust design and advanced features make it suitable for a wide range of embedded systems.

Applications

  • Embedded Systems: Used for storing configuration settings, boot code, and application firmware in embedded systems.
  • Industrial Control Systems: Employed in PLCs (Programmable Logic Controllers) and other industrial equipment for storing calibration parameters and control algorithms.
  • Data Logging: Ideal for data logging applications, providing non-volatile storage for sensor data and other critical information.
  • Instrumentation: Used in test and measurement equipment to store instrument settings and calibration data.
  • Medical Devices: Integrated into medical devices for storing patient data and device configuration parameters.

Features

  • 64K (8K x 8) Memory Organization: Offers a storage capacity of 64 kilobits, organized as 8192 bytes.
  • Low Power CMOS Technology: Minimizes power consumption, suitable for battery-powered applications.
  • In-System Programmable: Allows for easy reprogramming and firmware updates without removing the chip from the system.
  • Self-Timed Write Cycle: Simplifies the write operation and reduces the need for external timing control.
  • Automatic Page Write Operation: Supports page write operations for faster data writing.
  • Data Protection Features: Includes data protection features to prevent accidental data corruption.
  • Surface Mount Package: Available in a surface mount package for easy integration into modern circuit boards.

Benefits

  • Non-Volatile Storage: Ensures data retention even when power is removed, preventing data loss.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • Easy Firmware Updates: In-system programmability simplifies firmware updates and reduces maintenance costs.
  • Reliable Data Storage: Robust design ensures long-term data retention and reliable operation.
  • Flexible Memory Management: Allows for dynamic memory allocation and efficient data storage.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory storage in embedded systems.

Additional Details

The X28HC64SM operates on a single 5V power supply and is available in a surface mount package, making it ideal for compact and modern circuit designs. The device incorporates data protection features, such as write protection and data polling, to ensure data integrity. Its in-system programmability feature significantly simplifies the design and maintenance of embedded systems, reducing the need for external programmers and specialized equipment. The low power consumption and reliable data storage make it an excellent choice for applications requiring high performance and energy efficiency. The EEPROM is designed to withstand a high number of write cycles, ensuring long-term reliability and data retention. It is particularly well-suited for applications where space is a constraint due to its surface mount packaging.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Qualcomm
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess