EN
  • EN
  • DE

BAS-Z-R000035-WU-5.0

Part No BAS-Z-R000035-WU-5.0
Manufacturer Isabellen
Catalog Specialized Resistors
Description RESISTOR - BUS BAR SHUNT, 0.0000
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308228-BAS-Z-R000035-WU-5.0
Manufacturer Isabellenhuette USA
Category Resistors>Specialized Resistors
Packaging  Tube
Part Status Active
Type Shunt, Battery
Resistance (Ohms) 35 µOhms
Tolerance ±5%
Power (Watts) 36W
Temperature Coefficient ±100ppm/°C
Operating Temperature -40°C ~ 170°C
Ultra Librarian 3D Model Ultra Librarian BAS-Z-R000035-WU-5.0 CAD Model

Description

Features
▪ Up to 36 W permanent power
▪ Continuous current load up to 350 A (0.1 mOhm)
▪ High pulse power rating
▪ Max. fastening torque 10 Nm
▪ Shunt available with tinned or untinned terminals
▪ Further versions with various dimensions upon request
▪ AEC-Q200 qualified (automotive version "A") 

You May Also Be Interested in

Panasonic
RES TEMP SENS 27 OHM 5% 1/16W / 27 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount
Lowest to $0.0658
Panasonic
RES TEMP SENS 330 OHM 5% 1/16W
Need more? Email Us
Panasonic
RES TEMP SENS 820 OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 470 OHM 5% 1/16W
Lowest to $0.2051
Panasonic
RES TEMP SENS 3.9K OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 1.5K OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 390 OHM 5% 1/32W
Need more? Email Us
Panasonic
RES TEMP SENS 150 OHM 5% 1/10W / 150 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount
Need more? Email Us
Panasonic
RES TEMP SENS 330 OHM 5% 1/32W
Lowest to $0.1589

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess