EN
  • EN
  • DE

RT1N431M-T111-1

Part No RT1N431M-T111-1
Manufacturer ISAHAYA
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ISAHAYA
Win Source Part Number 299692-RT1N431M-T111-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1N431M-T111-1 CAD Model

Description

The RT1N431M-T111-1 is a precision adjustable shunt regulator manufactured by ISAHAYA. It operates as a three-terminal adjustable shunt regulator, characterized by its excellent temperature stability and sharp turn-on characteristics, making it suitable for a wide range of voltage regulation applications. Functionally, it mimics a Zener diode but allows for more precise and adjustable voltage control.

Applications:

  • Precision Voltage Regulation: Maintains stable and accurate voltage outputs in sensitive circuits.
  • Shunt Regulator: Provides a stable voltage reference by shunting excess current to ground.
  • Voltage Monitoring: Monitors voltage levels in circuits to prevent over- or under-voltage conditions.
  • Error Amplifier: Used in feedback loops to correct voltage deviations and ensure stability.
  • Linear Regulation: Provides a stable output voltage despite variations in input voltage or load current.
  • Switching Power Supplies: Supplies a stable reference voltage for efficient power conversion.

Features:

  • Adjustable Output Voltage: Permits flexible voltage configuration through external resistors.
  • Low Temperature Coefficient: Ensures reliable performance across a broad spectrum of operating temperatures.
  • Sharp Turn-On Characteristics: Enables precise voltage regulation and quick response times.
  • Low Dynamic Output Impedance: Maintains stable performance even under fluctuating load conditions.
  • Sink Current Capability: Can sink up to 100mA of current.
  • Reference Voltage Tolerance: Offers a tightly controlled reference voltage for accurate regulation.

Benefits:

  • Precise Voltage Control: Allows fine-tuning of the output voltage to suit specific requirements.
  • Stable Operation: Guarantees consistent and dependable performance due to its low temperature coefficient.
  • Versatile Application: Well-suited for a broad range of voltage regulation tasks in diverse electronic systems.
  • Cost-Effective: Provides a reliable and affordable voltage regulation solution.
  • Simplified Circuit Design: Requires minimal external components, simplifying implementation and reducing costs.

Additional Details:

The RT1N431M-T111-1 typically comes in a TO-92 package. Its reference voltage is generally around 2.5V. External resistors are needed to set the desired output voltage. The device is designed to operate within specified input voltage and current parameters. Refer to the datasheet for complete specifications and application guidelines. The 'T111-1' designation likely refers to a specific tape and reel packaging configuration. The 'M' variant may have tighter specifications than the 'C' version.

Engineers commonly use this device in power management circuits where precise and stable reference voltages are crucial. The ISAHAYA version is compatible with similar parts while conforming to potentially different quality control and supply chain standards.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess