EN
  • EN
  • DE

LTC3737EGN#TRPBF

Part No LTC3737EGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 24-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 2.75V ~ 9.8V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-SSOP (0.154", 3.90mm Width)
Case / Package 24-SSOP
Family Name LTC3737
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879697-LTC3737EGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3737EGN#TRPBF CAD Model

Description

Analog Devices Inc. LTC3737EGN#TRPBF Product Overview

The LTC3737EGN#TRPBF from Analog Devices Inc. is a high-performance, dual 2-phase synchronous step-down switching regulator controller that offers precision voltage regulation along with a robust feature set designed to meet the needs of demanding applications. This controller is ideal for powering advanced microprocessors in a variety of systems, ranging from personal computers and servers to telecommunications and industrial equipment.

Key Features

  • Dual, 2-Phase Operation: The LTC3737EGN#TRPBF operates with two independent 2-phase controllers, providing reduced input and output ripple and improved transient response.
  • Wide Input Voltage Range: This device supports a broad input voltage range, accommodating various supply voltages and allowing for flexibility in system design.
  • Adjustable Output Voltage: The output voltage is adjustable, enabling precise regulation to meet the specific requirements of the load.
  • High Efficiency: With its synchronous operation, the LTC3737EGN#TRPBF can achieve high efficiency, which is crucial for thermal management and energy savings.
  • Integrated MOSFET Drivers: Built-in MOSFET drivers simplify the design by reducing the number of external components required.
  • Tracking and Soft-Start Capabilities: These features allow for controlled startup and sequencing of multiple supplies, which is essential for managing complex power systems.

Applications

The LTC3737EGN#TRPBF is suitable for a wide range of applications, including but not limited to:

  • High-density distributed power systems
  • Advanced microprocessor and FPGA supply systems
  • Networking and telecommunications equipment
  • Industrial and medical equipment

Package and Quality

The device comes in a compact 28-lead SSOP package, which is RoHS compliant and designed for space-constrained environments. The LTC3737EGN#TRPBF is also part of Analog Devices Inc.'s high-reliability product lineup, ensuring long-term performance and stability across various conditions.

Conclusion

With its robust design, comprehensive feature set, and flexibility, the LTC3737EGN#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to create efficient, reliable, and high-performance power management solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4458 $62.6748
14+ $8.5713 $119.9982
21+ $8.3033 $174.3693
29+ $8.0353 $233.0237
38+ $7.7674 $295.1612
50+ $6.9635 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess