EN
  • EN
  • DE

iST8210

Part No iST8210
Manufacturer Isentek Inc.
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description 3D Angle Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Magnetoresistive Sensor Angle Gull Wing

You May Also Be Interested in

Sensata-BEI Sensors
SENSOR LINEAR 304.8MM WIRE LEAD
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Honeywell
POS TRANS-XDCR JP/2 250/1.0% 1/8
Need more? Email Us
Honeywell
POT SPEED & POSITION
Need more? Email Us
TE Connectivity
STRING POT 50 INCH RANGE
Need more? Email Us
TE Connectivity
SENSOR ROTARY 120DEG WIRE LEADS
Need more? Email Us
Bourns Inc.
SENSOR LINEAR 8.89MM WIRE LEADS
Need more? Email Us
TE Connectivity
SENSOR LINEAR 120MM WIRE LEADS
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess