The ISP620-1SMT&R is a high-isolation voltage optocoupler manufactured by Isocom Components 2004 LTD. This device provides electrical isolation between input and output circuits, protecting sensitive components from high voltages and electrical noise. It is designed for surface mount technology (SMT) and comes in tape and reel packaging (&R) for automated assembly, making it suitable for high-volume manufacturing. The ISP620-1SMT&R is commonly used in applications such as industrial control systems, power supplies, and data communication interfaces where electrical isolation is crucial.
Applications
- Industrial Control Systems
- Switch Mode Power Supplies (SMPS)
- Data Communication Interfaces
- Programmable Logic Controllers (PLCs)
- Motor Control Circuits
Features
- High Isolation Voltage (typically 5000 Vrms)
- Surface Mount Technology (SMT) Package
- Tape and Reel Packaging for Automated Assembly
- Current Transfer Ratio (CTR) 20-300%
- Operating Temperature Range: -55°C to +100°C
- Single Channel Configuration
Benefits
- Enhanced Electrical Isolation for Safety and Protection
- Improved Noise Immunity for Reliable Signal Transmission
- Compact SMT Package for Space-Saving Designs
- Efficient Automated Assembly for High-Volume Production
- Wide Operating Temperature Range for Versatile Use
Additional Details
The ISP620-1SMT&R optocoupler features a high isolation voltage of typically 5000 Vrms, providing robust electrical isolation between the input and output sides. The current transfer ratio (CTR) ranges from 20% to 300%, ensuring efficient signal transfer. It operates over a wide temperature range from -55°C to +100°C, making it suitable for demanding industrial environments. The SMT package allows for easy integration into compact electronic designs, and the tape and reel packaging facilitates automated assembly processes, reducing manufacturing costs and improving production efficiency. The device is designed to meet stringent safety standards and provides reliable performance in various applications requiring electrical isolation and noise immunity. It is a robust and reliable solution for protecting sensitive electronic circuits from high voltages and electrical interference.