EN
  • EN
  • DE

MOC3009X

Part No MOC3009X
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (M - N)
Description Optocoupler Triac AC-OUT 1-CH 250V 6-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079774-MOC3009X
Categories OEM Parts(M-N)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC3009X CAD Model

Description

The MOC3009X is a random-phase optoisolator triac driver from Isocom Components 2004 LTD. It is designed to interface between electronic controls and power triacs to control resistive and inductive loads. The device consists of a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a monolithic silicon detector performing the functions of a zero voltage crossing triac driver.

Applications:

  • Solid-state relays
  • Industrial controls
  • Lighting controls
  • Motor controls
  • Solenoid/valve controls
  • Temperature controls

Features:

  • High isolation voltage (5300 VRMS)
  • Random-phase switching
  • Peak blocking voltage: 400V
  • On-state current: 100mA
  • Standard 6-pin DIP package
  • Safety approvals: UL, VDE

Benefits:

  • Provides electrical isolation between low-voltage control circuitry and high-voltage AC loads.
  • Reduces EMI and RFI generation due to random-phase switching.
  • Simplifies circuit design by combining the functions of an optocoupler and a triac driver in a single package.
  • Offers reliable and safe operation in demanding industrial environments.
  • Enhances system safety by providing high isolation voltage.

Additional Details:

The MOC3009X provides a robust solution for controlling AC loads with DC control signals. The random-phase switching minimizes the generation of electromagnetic interference (EMI) and radio frequency interference (RFI), which is crucial in sensitive electronic applications. The high isolation voltage ensures safety and prevents damage to control circuitry from high-voltage transients. The device is available in a standard 6-pin DIP package for easy integration into existing designs. The input trigger current is typically around 10mA, which is compatible with most microcontroller and logic circuits. The output triac driver is designed to trigger external power triacs with gate trigger currents as low as 5mA. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of industrial environments. The device is commonly used in solid-state relays (SSRs) to switch AC loads without the use of mechanical contacts, providing a longer lifespan and higher reliability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess