EN
  • EN
  • DE

MOC3030

Part No MOC3030
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (M - N)
Description Opto Coupler, Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006009-MOC3030
Categories OEM Parts(M-N)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC3030 CAD Model

Description

The MOC3030 is a Random Phase Optoisolator Triac Driver. Manufactured by Isocom Components 2004 LTD, this device is designed to isolate low-voltage logic circuitry from high-voltage AC loads. It consists of a gallium arsenide infrared emitting diode optically coupled to a silicon bilateral switch (triac driver).

Applications:

  • Solid-State Relays (SSRs): Driving the triac in solid-state relays to switch AC loads.
  • Industrial Controls: Controlling AC motors, heaters, and lighting systems in industrial automation.
  • Lighting Controls: Dimming and switching AC lighting circuits.
  • Solenoid Drivers: Activating and deactivating AC solenoids.
  • Motor Controls: Controlling small AC motors in appliances and other equipment.

Features:

  • Random Phase Operation: Switches at any point in the AC sine wave, making it suitable for resistive loads.
  • High Isolation Voltage: Provides electrical isolation between the input and output circuits.
  • Low Input Trigger Current: Requires a small current to activate the internal LED.
  • High Blocking Voltage: Can withstand high AC voltages without conducting.
  • Compact Package: Available in a DIP (Dual In-line Package) for easy mounting on circuit boards.
  • UL Recognized: Meets safety standards for electrical insulation.

Benefits:

  • Electrical Isolation: Protects sensitive electronic circuits from high-voltage AC transients and noise.
  • Reduced EMI: Random phase switching minimizes electromagnetic interference (EMI) compared to zero-crossing optoisolators.
  • Simplified Circuit Design: Simplifies the design of AC load control circuits.
  • Improved Safety: Enhances the safety of electrical equipment by providing isolation between the control and load circuits.
  • Long Life: Solid-state construction provides a long and reliable operating life.

Additional Details:

The MOC3030 has a typical input trigger current of around 10mA and a blocking voltage of several hundred volts. It's suitable for use with resistive loads. It is commonly used with an external snubber network to improve the dv/dt capability of the triac being driven. Its random phase operation can generate some EMI, so appropriate filtering might be required depending on the application.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Meled
Lowest to $0.1103
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5329 $58.6190
265+ $0.4373 $115.8845
410+ $0.4237 $173.7170
565+ $0.4100 $231.6500
730+ $0.3963 $289.2990
980+ $0.3553 $348.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470,486 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess