EN
  • EN
  • DE

PC3SD11NXZAF

Part No PC3SD11NXZAF
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (O - R)
Description Opto Coupler Single Channel 6 Pin DIP Triac Coupler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084065-PC3SD11NXZAF
Categories OEM Parts(O-R)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC3SD11NXZAF CAD Model

Description

The PC3SD11NXZAF is a surface mount phototransistor optocoupler manufactured by Isocom Components 2004 LTD. It is designed to provide galvanic isolation between input and output circuits, offering high voltage protection and preventing noise interference. This device is commonly used in a variety of applications where electrical isolation is crucial for safety and performance.

Applications

  • Power Supplies: Isolation in switched-mode power supplies (SMPS) and AC/DC converters.
  • Industrial Automation: Interface between control circuits and high-power devices in PLCs and motor drives.
  • Data Communication: Galvanic isolation in data transmission systems to eliminate ground loops and improve signal integrity.
  • Medical Equipment: Protection of sensitive patient monitoring equipment from high voltage hazards.
  • Instrumentation: Isolation in measurement instruments to prevent interference and ensure accurate readings.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation, typically several kilovolts, between input and output.
  • Surface Mount Package: Enables efficient automated assembly and reduces board space requirements.
  • Phototransistor Output: Offers a versatile interface with a wide range of logic circuits.
  • Compact Size: Allows for high-density mounting on printed circuit boards.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced Safety: Protects users and equipment from high voltage hazards through galvanic isolation.
  • Improved System Reliability: Prevents noise and transients from propagating between isolated circuits.
  • Reduced Board Space: Small package size allows for higher component density.
  • Simplified Circuit Design: Facilitates the design of isolated circuits.
  • Cost-Effective: Provides a reliable isolation solution at a competitive price.

Additional Details

The PC3SD11NXZAF optocoupler consists of an infrared LED on the input side and a phototransistor on the output side. When current flows through the LED, it emits light, which activates the phototransistor and allows current to flow in the output circuit. It is available in a small outline (SMD) package suitable for automated assembly. Key specifications include isolation voltage, current transfer ratio (CTR), and operating temperature range. Consult the manufacturer's datasheet for detailed electrical parameters and application recommendations to ensure optimal performance and reliability.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess