EN
  • EN
  • DE

PS2502-1SM

Part No PS2502-1SM
Manufacturer Isocom Components 2004 LTD
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834171-PS2502-1SM
Package Tube
Product Status Active
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 200% @ 1mA
Rise / Fall Time (Typ) 60µs, 53µs
Input Type DC
Output Type Darlington
Voltage - Output (Max) 40V
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50mA
Vce Saturation (Max) 1V
Grade -
Operating Temperature -30°C ~ 100°C
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Ultra Librarian 3D Model Ultra Librarian PS2502-1SM CAD Model

Description

The PS2502-1SM is a single-channel optocoupler manufactured by Isocom Components 2004 LTD. It's designed to provide electrical isolation between two circuits, allowing signals to be transmitted without a direct electrical connection. This isolation protects sensitive components from high voltages and electrical noise. The device consists of an LED and a phototransistor, where the LED emits light when current flows, and the phototransistor conducts current when illuminated by the LED.

Applications:

  • Industrial Automation: Isolating control signals in PLCs and other industrial control equipment.
  • Power Supplies: Providing feedback isolation in switching power supplies for voltage regulation.
  • Motor Control: Isolating control circuits from high-voltage motor drive circuits.
  • Medical Equipment: Ensuring patient safety by isolating sensitive medical circuits.
  • Data Communication: Isolating data lines to prevent ground loops and reduce noise in communication systems.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Current Transfer Ratio (CTR): Specifies the efficiency of signal transfer from the input to the output.
  • Low Input Current: Requires a small input current to activate the LED.
  • Surface Mount Package: Allows for easy integration into automated assembly processes.
  • Operating Temperature Range: Suitable for operation in a variety of environmental conditions.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high voltages and electrical transients.
  • Noise Reduction: Minimizes the effects of ground loops and electrical noise on signal integrity.
  • Enhanced Safety: Improves safety by isolating high-voltage circuits from low-voltage control circuits.
  • Simplified Design: Simplifies circuit design by providing a pre-packaged isolation solution.
  • Easy Assembly: Surface mount package facilitates easy and cost-effective assembly.

Additional Details:

The Isocom Components 2004 LTD datasheet for the PS2502-1SM contains detailed specifications, including the isolation voltage, current transfer ratio (CTR), forward voltage, collector-emitter voltage, and operating temperature range. The current transfer ratio (CTR) is an important parameter that determines the signal transfer efficiency. Proper biasing of the LED and phototransistor is essential for optimal performance. Always refer to the manufacturer's datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess