EN
  • EN
  • DE

74HCT1G00GV

Part No 74HCT1G00GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2-input NAND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132059-74HCT1G00GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT1G00GV CAD Model

Description

NXP 74HCT1G00GV Single 2-Input NAND Gate

The NXP 74HCT1G00GV is a high-speed Si-gate CMOS device that epitomizes the perfect blend of power efficiency and performance. It is a single 2-input NAND gate that is part of the 74HCT family, which is characterized by its compatibility with TTL (Transistor-Transistor Logic) levels. This IC is designed to operate in a wide voltage range from 4.5 V to 5.5 V, making it suitable for interfacing with both CMOS and TTL logic levels without the need for additional level shifters.

Encased in a compact SOT353 package, the 74HCT1G00GV is optimized for use in space-constrained applications. Despite its small size, it delivers a robust logical function, making it an ideal choice for implementing basic logic functions in various digital circuits. The IC's small footprint allows for high-density packing on PCBs, thus contributing to the miniaturization of electronic devices.

One of the key features of the 74HCT1G00GV is its low power consumption, which is crucial for battery-operated devices and power-sensitive applications. Additionally, it boasts a balanced propagation delay and transition times, ensuring fast and reliable operation for high-speed digital systems. Its symmetrical output impedance ensures good signal integrity, which is essential for maintaining the fidelity of digital signals as they traverse through the device.

The 74HCT1G00GV is also characterized by its high noise immunity and low noise generation. This makes it an excellent choice for use in environments with a high degree of electrical noise, where maintaining signal integrity is paramount. With its ability to drive up to 10 LSTTL loads, the 74HCT1G00GV is versatile and can be used in a multitude of applications ranging from simple logic gates to more complex digital systems.

Overall, the NXP 74HCT1G00GV is a reliable and efficient solution for designers looking to implement NAND gate logic in their digital circuit designs. Its compatibility with TTL logic levels, low power consumption, and small package size make it an excellent choice for a wide range of applications in the consumer, industrial, and computing sectors.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1652 $57.8200
855+ $0.1356 $115.9380
1,320+ $0.1314 $173.4480
1,820+ $0.1271 $231.3220
2,350+ $0.1229 $288.8150
3,145+ $0.1102 $346.5790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,970 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess