EN
  • EN
  • DE

TLP521-1XGBSMT&R

Part No TLP521-1XGBSMT&R
Manufacturer Isocom Components 2004 LTD
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isocom Components 2004 LTD
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840577-TLP521-1XGBSMT&R
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 100% @ 1mA
Current Transfer Ratio (Max) 600% @ 1mA
Turn On / Turn Off Time (Typ) 3µs, 3µs
Rise / Fall Time (Typ) 4µs, 3µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 55V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.15V
Current - DC Forward (If) (Max) 50mA
Vce Saturation (Max) 400mV
Grade -
Operating Temperature -30°C ~ 100°C
Mounting Type Surface Mount
Package / Case 4-SMD (0.300", 7.62mm)
Supplier Device Package 4-SMD
Ultra Librarian 3D Model Ultra Librarian TLP521-1XGBSMT&R CAD Model

Description

The TLP521-1XGBSMT&R is a high-performance, surface-mount photocoupler manufactured by Isocom Components 2004 LTD. It consists of a gallium arsenide infrared LED optically coupled to a silicon phototransistor, providing electrical isolation between the input and output circuits. The 'X' likely denotes a higher performance grade or specific characteristic. GBSM indicates a surface-mount package suitable for automated assembly, while T&R signifies tape and reel packaging for pick-and-place machinery.

Applications:

  • Industrial Control Systems: Provides isolation between control circuits and high-power devices.
  • Medical Equipment: Offers safety isolation in patient monitoring and diagnostic devices.
  • Power Supplies: Used for feedback isolation in switching power supplies.
  • Motor Control: Isolates control signals in motor drive applications.
  • Data Communication: Isolates communication lines to prevent ground loops and noise.

Features:

  • High Isolation Voltage: Provides reinforced insulation for enhanced safety.
  • Surface Mount Package (GBSM): Enables automated assembly and reduces board space.
  • Tape and Reel Packaging (T&R): Facilitates high-volume manufacturing.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer between input and output.
  • Extended Operating Temperature Range: Suitable for harsh industrial environments.

Benefits:

  • Improved System Reliability: Prevents voltage transients from damaging sensitive components.
  • Enhanced Safety: Protects users and equipment from electrical hazards.
  • Reduced Manufacturing Costs: Surface mount design enables automated assembly.
  • Simplified Circuit Design: Isolates circuits without direct electrical connection.
  • Space Savings: Compact surface mount package reduces board footprint.

Additional Details:

The TLP521-1XGBSMT&R typically features a high isolation voltage, commonly 5000 Vrms or higher. The 'X' designation may indicate a higher current transfer ratio (CTR) compared to standard versions of the TLP521-1. The surface mount GBSM package enhances thermal performance. The input LED has a forward voltage of around 1.2V and requires a limited forward current for operation. The output phototransistor can handle a certain collector-emitter voltage. The tape and reel packaging meets industry standards for automated assembly. This photocoupler is RoHS compliant. The device is designed to have fast switching times, suitable for data communication applications. It provides excellent noise immunity. Its use reduces the risk of electrical shock and equipment damage. The TLP521-1XGBSMT&R is ideal for applications requiring robust isolation and efficient signal transfer.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1275 $50.3625
960+ $0.1047 $100.5120
1,480+ $0.1014 $150.0720
2,040+ $0.0981 $200.1240
2,635+ $0.0949 $250.0615
3,530+ $0.0850 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess