EN
  • EN
  • DE

IC41LV16100-50TI

Part No IC41LV16100-50TI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063987-IC41LV16100-50TI
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IC41LV16100-50TI CAD Model

Description

The ISSI IC41LV16100-50TI is a 16Mbit Synchronous DRAM (SDRAM) chip. It is designed for high-performance memory applications requiring fast data access and low latency. This SDRAM is commonly used in embedded systems, networking devices, and graphics cards where memory bandwidth is critical.

Applications:

  • Networking Devices: Used in routers, switches, and other networking equipment for buffering and fast data transfer.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory, such as industrial controllers and medical devices.
  • Graphics Cards: Employed in graphics cards as frame buffer memory for fast rendering.
  • Printers: Used in high-speed printers for image buffering and processing.
  • Gaming Consoles: Integrated as system memory for fast data access.

Features:

  • Capacity: 16Mbit (16,777,216 bits) total memory capacity.
  • Organization: Organized as 512K x 32 bits.
  • Speed: -50 indicates a 5.0 ns access time (200 MHz clock rate).
  • Interface: Synchronous interface for high-speed data transfer.
  • Voltage: 3.3V operating voltage.
  • Package: Typically available in TSOP (Thin Small Outline Package) for easy surface mounting.

Benefits:

  • High Speed: Fast access time enables high-speed data processing.
  • Large Capacity: 16Mbit capacity allows for storing significant amounts of data.
  • Low Latency: Synchronous operation reduces latency and improves overall performance.
  • Wide Bandwidth: 32-bit data width enables high bandwidth data transfer.
  • Easy Integration: Standard TSOP package simplifies board design and manufacturing.

Additional Details:

The IC41LV16100-50TI SDRAM is designed with advanced memory cell technology to achieve high density and reliable operation. It supports burst mode operation for efficient data transfer and meets industry standards for performance and reliability. The chip operates over a wide temperature range, making it suitable for various operating environments.

This SDRAM is a reliable solution for applications requiring high-speed and high-capacity memory.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hewlett Packard
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess