EN
  • EN
  • DE

IS25LP016D-JNLA3-TY

Part No IS25LP016D-JNLA3-TY
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065721-IS25LP016D-JNLA3-TY
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25LP016D-JNLA3-TY CAD Model

Description

The IS25LP016D-JNLA3-TY is a 16 Megabit (2MB) Serial Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). It is designed for use in a wide range of applications requiring non-volatile storage for code, data, and configuration parameters. The device operates with a single power supply and utilizes a standard Serial Peripheral Interface (SPI) for communication, making it easy to interface with microcontrollers and other host devices.

Applications:

  • Embedded systems for storing boot code and application code.
  • Data logging and storage in industrial and consumer electronics.
  • Storage of configuration data in networking equipment.
  • Firmware storage for automotive systems.
  • Consumer electronics like digital cameras, MP3 players, and set-top boxes.

Features:

  • 16 Megabit (2MB) capacity.
  • Standard SPI interface (Serial Peripheral Interface).
  • Single power supply operation.
  • Page program operation.
  • Sector erase and bulk erase capabilities.
  • Write protect feature to prevent accidental programming.
  • Low power consumption.
  • Small package size.

Benefits:

  • Non-volatile storage ensures data retention even when power is removed.
  • SPI interface simplifies integration with microcontrollers.
  • Large capacity allows for storing complex code and data.
  • Fast read and write speeds improve system performance.
  • Low power consumption extends battery life in portable devices.
  • Small package size minimizes board space requirements.

Additional Details:

The IS25LP016D-JNLA3-TY supports various SPI modes, allowing for flexible communication with different host devices. It features page program operation, which enables fast and efficient programming of data. The sector erase and bulk erase capabilities allow for easy erasing of large blocks of memory. A write protect feature is included to prevent accidental programming or erasure of data.

The device operates over a wide temperature range, making it suitable for use in harsh environments. Its low power consumption makes it ideal for battery-powered applications. ISSI provides detailed datasheets and application notes for the IS25LP016D-JNLA3-TY, including information on timing characteristics, power consumption, and programming procedures. These resources assist designers in effectively utilizing the features of the device and achieving optimal performance in their applications.

The small package size and ease of use make this serial flash memory a popular choice for a wide range of embedded systems and other applications requiring non-volatile storage.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Agilent(Hewlett-Packard)
Need more? Email Us
Dell
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess