EN
  • EN
  • DE

IS25LP064A-JMLA3-TR

Part No IS25LP064A-JMLA3-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Description Nor Flash 64MBIT 8M X 8 Bit Qpi/spi 3V 8NS 16-PIN SOIC T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157439-IS25LP064A-JMLA3-TR
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS25LP064A-JMLA3-TR CAD Model

Description

The IS25LP064A-JMLA3-TR is a 64Mb serial flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). It is a SPI (Serial Peripheral Interface) NOR flash memory, providing non-volatile storage for code and data. This memory device is commonly used in embedded systems for storing firmware, configuration data, and other critical information.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing boot code and configuration settings.
  • Consumer Electronics: Utilized in set-top boxes, digital TVs, and other consumer electronics for storing firmware and user data.
  • Industrial Control Systems: Integrated into industrial control systems for storing program code and calibration data.
  • Automotive Electronics: Used in automotive ECUs (Electronic Control Units) for storing firmware and calibration parameters.

Features

  • 64Mb Capacity: Provides 64 Megabits (8 Megabytes) of non-volatile storage.
  • SPI Interface: Supports standard SPI (Serial Peripheral Interface) for simple and efficient communication.
  • Single Power Supply: Operates from a single power supply voltage (typically 2.7V to 3.6V).
  • Fast Read Performance: Offers fast read access times for quick data retrieval.
  • Page Program: Supports page program mode for efficient data writing.
  • Sector Erase: Provides sector erase functionality for selective data deletion.
  • Write Protection: Includes write protection features to prevent accidental data corruption.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered devices.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • High Capacity: Provides ample storage for firmware, configuration data, and other critical information.
  • Easy Interface: SPI interface simplifies system integration and reduces development time.
  • Fast Performance: Fast read and write speeds ensure quick data access.
  • Low Power: Low-power consumption extends battery life in portable devices.
  • Reliable Operation: Designed for high reliability and long-term data retention.

Additional Details

The IS25LP064A-JMLA3-TR operates over a specified temperature range (typically -40°C to +85°C). It is packaged in an 8-pin SOIC (Small Outline Integrated Circuit) package. The data retention is typically specified as 20 years. The SPI interface supports various modes, including SPI Mode 0 and Mode 3. Detailed specifications, including read/write timings, power consumption characteristics, and package dimensions, can be found in the ISSI datasheet for the IS25LP064A-JMLA3-TR.

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2072 $66.2160
65+ $1.8110 $117.7150
100+ $1.7544 $175.4400
140+ $1.6979 $237.7060
180+ $1.6413 $295.4340
240+ $1.4715 $353.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess