The IS42S16100C1-6BL is a 16M x 1 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by ISSI (Integrated Silicon Solution Inc.). It is a high-speed, low-power memory device commonly used in various electronic systems.
Applications
- Networking equipment (routers, switches)
- Set-top boxes
- Printers
- Industrial control systems
- Embedded systems
Features
- 16M x 1 organization
- Synchronous operation
- Clock frequency up to 166 MHz
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- Auto refresh and self refresh modes
- Programmable burst length and latency
Benefits
- High-speed data access
- Low power consumption
- Easy integration into existing systems
- Reliable data storage
- Flexible configuration options
Additional Details
The IS42S16100C1-6BL is designed to operate synchronously with a system clock, enabling fast and efficient data transfers. It supports auto-refresh and self-refresh modes, which automatically refresh the memory cells to prevent data loss. The burst length and latency can be programmed to optimize performance for specific applications. The device is packaged in a TSOP (Thin Small Outline Package) for space-saving mounting on printed circuit boards. The operating temperature range is typically 0°C to 70°C. This SDRAM offers a cost-effective solution for applications requiring high-speed, reliable memory.
The IS42S16100C1-6BL is a standard SDRAM widely used in applications requiring moderate density and fast access times. Its combination of speed, low power, and ease of use makes it a popular choice for various embedded systems.