The IS42S32400F-6TLI/TL is a 32M x 32 Synchronous Dynamic RAM (SDRAM) manufactured by ISSI (Integrated Silicon Solution Inc). This SDRAM chip is designed for applications requiring high memory bandwidth and moderate density. It is commonly used in graphic cards, embedded systems, and other applications needing fast data access.
Applications:
- Graphics cards
- Embedded systems
- Networking devices
- Printers
- Set-top boxes
Features:
- 32M x 32 Memory Organization: Provides a total memory capacity of 128MB.
- Synchronous Operation: Operates synchronously with a clock signal for precise timing.
- High Bandwidth: Enables fast data transfer rates.
- Single Power Supply: Operates from a single 3.3V power supply.
- LVTTL Compatible Inputs: Interfaces easily with LVTTL logic levels.
- Self Refresh Mode: Reduces power consumption when the device is not actively used.
Benefits:
- High Memory Capacity: Provides sufficient memory space for various applications.
- Fast Data Access: Synchronous operation and high bandwidth enable fast data transfer.
- Easy Integration: LVTTL compatible inputs simplify integration with other components.
- Low Power Consumption: Self-refresh mode reduces power dissipation, extending battery life in portable devices.
- Reliable Operation: Robust design ensures reliable operation in demanding environments.
Additional Details:
The IS42S32400F-6TLI/TL operates from a 3.3V power supply and is available in a TSOP (Thin Small Outline Package). It supports various operating modes, including read, write, and refresh operations. The self-refresh mode helps to minimize power consumption when the device is idle. The chip’s high bandwidth and synchronous operation make it suitable for applications requiring fast data access. It offers a good balance between memory density, speed, and power consumption, making it a popular choice for a variety of applications.