EN
  • EN
  • DE

IS61DDB21M36A-300M3L

Part No IS61DDB21M36A-300M3L
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Description 1MX36, 300MHZ, SRAM, FBGA-165
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 165
RoHS Non-Compliant
Win Source Part Number 1231060-IS61DDB21M36A-300M3L
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS61DDB21M36A-300M3L CAD Model

Description

The IS61DDB21M36A-300M3L is a high-speed, double data rate (DDR) synchronous static RAM (SSRAM) produced by ISSI (Integrated Silicon Solution Inc.). It features a 2M x 36-bit memory configuration, optimized for high-bandwidth applications requiring fast data access. This SSRAM is commonly used in networking equipment, high-performance computing systems, and other applications demanding quick memory operations.

Applications

  • Networking equipment (routers, switches)
  • High-performance computing
  • Data acquisition systems
  • Digital signal processing (DSP)
  • Telecommunications equipment

Features

  • High-Speed DDR Operation: Supports Double Data Rate (DDR) operation, enabling data transfer on both rising and falling edges of the clock signal.
  • 2M x 36-bit Configuration: Offers a memory array of 2,097,152 words by 36 bits.
  • 300 MHz Clock Frequency: Designed to operate at a clock frequency of up to 300 MHz.
  • Fast Cycle Time: Provides quick read and write cycle times for efficient data processing.
  • Single 1.8V Power Supply: Operates on a single 1.8V power supply for reduced power consumption.
  • On-Chip DLL: Incorporates a Delay-Locked Loop (DLL) to ensure accurate data timing and synchronization.
  • Burst Counter: Supports burst read and write operations with programmable burst lengths.

Benefits

  • Increased Bandwidth: DDR operation significantly increases memory bandwidth, improving overall system performance.
  • Fast Data Access: High clock frequency and fast cycle times ensure quick data access, reducing latency in critical applications.
  • Low Power Consumption: Single 1.8V power supply minimizes power consumption, making it suitable for power-sensitive applications.
  • Improved Signal Integrity: On-chip DLL enhances signal integrity and timing accuracy.
  • Versatile Applications: Suitable for a wide range of high-performance applications requiring fast memory access.

Additional Details

The IS61DDB21M36A-300M3L is typically available in a BGA (Ball Grid Array) package for easy surface mounting. It is designed to meet the demanding requirements of high-speed memory applications. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application guidelines.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Renesas Electronics America
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Fuji Electric
Lowest to $8.1612
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess