EN
  • EN
  • DE

IS61NLP204836B200TQLI

Part No IS61NLP204836B200TQLI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description SRAM Chip Sync Quad 3.3V 72M-bit 2M x 36 3.1ns 100-Pin TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016885-IS61NLP204836B200TQLI
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS61NLP204836B200TQLI CAD Model

Description

The IS61NLP204836B200TQLI is a high-speed, low-power synchronous static RAM (SSRAM) module manufactured by ISSI (Integrated Silicon Solution Inc.). It features a 2048K x 36-bit organization and operates at a frequency of 200 MHz. This SSRAM is designed for high-performance applications requiring fast data access and low power consumption. The module incorporates burst mode operation for efficient data transfer and is suitable for use in networking, telecommunications, and high-speed computing systems.

Applications

  • Networking equipment: Used in routers, switches, and other networking devices for packet buffering and forwarding.
  • Telecommunications systems: Employed in base stations, wireless communication devices, and other telecom equipment.
  • High-speed computing: Integrated into servers, workstations, and other high-performance computing platforms.
  • Data acquisition systems: Utilized in data acquisition boards and other instruments for fast data storage.
  • Image processing systems: Found in image and video processing equipment for frame buffering.

Features

  • High-speed operation: Operates at a frequency of 200 MHz.
  • Low-power consumption: Designed for power-efficient operation.
  • 2048K x 36-bit organization: Provides a memory capacity of 72 Mbits.
  • Synchronous operation: Operates synchronously with a system clock.
  • Burst mode: Supports burst mode operation for efficient data transfer.
  • TTL compatible: Interfaces easily with TTL logic circuits.
  • Available in TQFP package: Typically available in a thin quad flat pack (TQFP) package.

Benefits

  • High throughput: Fast operating speed supports high data throughput.
  • Energy efficiency: Low power consumption reduces overall system power requirements.
  • Large memory capacity: 72 Mbit memory capacity supports a wide range of applications.
  • Simplified interface: Synchronous operation simplifies interfacing with other digital circuits.
  • Efficient data transfer: Burst mode operation enhances data transfer rates.
  • Compact form factor: TQFP package provides a small footprint.

The IS61NLP204836B200TQLI SSRAM module is a valuable solution for applications demanding high-speed data access, low power consumption, and large memory capacity. Its synchronous operation, burst mode capability, and compact form factor make it suitable for a wide range of high-performance computing and communication systems. The SSRAM's ability to handle large data volumes at high speeds makes it a key component in modern electronic devices and systems.

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess