EN
  • EN
  • DE
  • IT

IS61WV102416FBLL-10TLI

Part No IS61WV102416FBLL-10TLI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog SRAM
Description IC SRAM 16M PARALLEL 48TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Tray
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 16Mb (1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10ns
Access Time 10ns
Supply Voltage (V) 2.4V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP I
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810073-IS61WV102416FBLL-10TLI
Ultra Librarian 3D Model Ultra Librarian IS61WV102416FBLL-10TLI CAD Model

Description

The IS61WV102416FBLL-10TLI is a 16Mb (1M x 16) volatile SRAM - asynchronous memory type designed by ISSI, Integrated Silicon Solution Inc. It has a packaging of tray and a mounting style of SMD. The ISSI, Integrated Silicon Solution Inc. has a packaging of tray and a mounting style of SMD.

  • Memory Size: 16Mb (1M x 16)
  • Memory Type: SRAM - asynchronous
  • Access Time: 10ns
  • Write Cycle Time: 10ns
  • Memory Interface: Parallel
  • Memory Format: SRAM
  • Operating Temperature Range: -40°C ~ 85°C
  • Supply Voltage: 2.4V ~ 3.6V
  • Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
  • Manufacturer Pack Quantity: 96

You May Also Be Interested in

Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $20.1459
Cypress Semiconductor Corp
18-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $30.6984
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 12NS 32SOJ / SRAM Chip Async Single 3.3V 1M-bit 128K x 8 12ns 32-Pin SOJ T/R
Lowest to $2.3040
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $90.9103
Cypress Semiconductor Corp
1 Mbit (128K x 8/64K x 16) nvSRAM
Lowest to $11.6904
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 10NS 44TSOP
Lowest to $17.8196
Cypress Semiconductor Corp
IC SRAM 16MBIT 10NS 48VFBGA / SRAM Chip Async Single 3.3V 16M-bit 1M x 16 10ns 48-Pin VFBGA Tray
Lowest to $26.0059
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 10NS 44TSOP
Lowest to $19.9583
Microchip Technology
IC NVSRAM 1M SPI 20MHZ 8SOIC
Lowest to $4.9800

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7626 $59.0504
10+ $12.1129 $121.1290
15+ $11.7345 $176.0175
20+ $11.3559 $227.1180
26+ $10.9773 $285.4098
35+ $9.8418 $344.4630
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,345 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess