EN
  • EN
  • DE
  • IT

IS62WV25616BLL-55TI

Part No IS62WV25616BLL-55TI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog SRAM
Description 256K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC SRAM | IC SRAM 4M PARALLEL 44TSOP II
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Tray
Status Obsolete
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 55ns
Access Time 55ns
Supply Voltage (V) 2.5V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TSOP
Supplier Device Package 44-TSOP II
Manufacturer Pack Quantity 135
MSL Level 2 (1 Year)
Win Source Part Number 1189309-IS62WV25616BLL-55TI
Manufacturer Homepage www.issi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS62WV25616BLL-55TI CAD Model

Description

The ISSI IS62WV25616BLL-55TI is an Asynchronous SRAM with a memory size of 4Mb (256K x 16).

  • Memory Size: 4Mb (256K x 16)
  • Access Time: 55ns
  • Write Cycle Time: 55ns
  • Memory Interface: Parallel
  • Memory Type: Volatile
  • Supply Voltage: 2.5V to 3.6V
  • Package: 44-TSOP II
  • Manufacturer Package: 44-TSOP
  • Status: Obsolete
  • Supply and Demand: Limited
  • Manufacturer Pack Quantity: 135
  • MSL Level: 2 (1 Year)

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $125.3175
Cypress Semiconductor Corp
IC SRAM 36MBIT 250MHZ 165FBGA
Lowest to $38.5390
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 10NS 48MINIBGA
Lowest to $22.0727
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48TSOP
Lowest to $13.5791
Cypress Semiconductor Corp
IC SRAM 1MBIT 15NS 100TQFP
Lowest to $66.1965
Cypress Semiconductor Corp
IC NVSRAM 1MBIT 45NS 32SOIC
Lowest to $34.1974
Maxim Integrated
IC NVSRAM 1MBIT 70NS 32EDIP
Lowest to $81.7154
Cypress Semiconductor Corp
4-Mbit (256K x 18) Pipelined DCD Sync SRAM
Lowest to $10.8378
Cypress Semiconductor Corp
IC SRAM 16M PARALLEL 54TSOP
Lowest to $36.9174

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess