EN
  • EN
  • DE

IS89C51A40PL

Part No IS89C51A40PL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031663-IS89C51A40PL
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS89C51A40PL CAD Model

Description

The IS89C51A40PL is a high-performance 8-bit microcontroller from ISSI (Integrated Silicon Solution Inc). It is based on the industry-standard 80C51 architecture but incorporates several enhanced features, making it suitable for a wide range of embedded control applications.

Applications

  • Industrial Control Systems: Used in automation equipment, motor control, and process control systems.
  • Consumer Electronics: Found in appliances, remote controls, and gaming devices.
  • Automotive Electronics: Employed in dashboard controls, lighting systems, and basic engine management.
  • Data Acquisition Systems: Utilized in sensor interfaces and data logging equipment.
  • Embedded Systems Development: Suitable for prototyping and educational projects.

Features

  • 80C51 Core: Based on the widely recognized and supported 80C51 instruction set.
  • On-Chip Flash Memory: Contains a programmable flash memory for storing application code.
  • RAM: Offers a certain amount of on-chip RAM for data storage and manipulation.
  • I/O Ports: Provides multiple programmable I/O ports for interfacing with external devices and sensors.
  • Timers/Counters: Includes timers and counters for timing operations, event counting, and pulse generation.
  • Serial Communication: Supports serial communication interfaces such as UART for communication with other devices.
  • Interrupt System: Features a flexible interrupt system for handling asynchronous events and external signals.

Benefits

  • High Performance: Provides efficient execution of code with its optimized 80C51 core.
  • Easy to Program: Supports standard programming languages and development tools, making it easy to program and debug.
  • Flexible I/O: Offers flexible I/O options for interfacing with a wide range of external devices and sensors.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Reliable Operation: Provides reliable operation in harsh environments with its robust design and manufacturing.

Additional Details

The IS89C51A40PL operates within a specified voltage range. It is packaged in a PLCC (Plastic Leaded Chip Carrier) package. Detailed electrical characteristics, timing diagrams, and pin configurations are available in the product datasheet.

You May Also Be Interested in

Panasonic
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess