EN
  • EN
  • DE

NSYAMRD3050

Part No NSYAMRD3050
Manufacturer Schneider Electric
Catalog OEM Parts (M - N)
Description Schneider Electric Sarel Spacial Componenten voor uitbouw voor kastl - NSYAMRD3050
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Material Metal
Win Source Part Number 986163-NSYAMRD3050
Categories OEM Parts(M-N)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSYAMRD3050 CAD Model

Description

The NSYAMRD3050 is a robust and reliable wall-mounted enclosure manufactured by Schneider Electric. It is designed to provide protection for electrical and electronic equipment in various industrial and commercial settings. This enclosure offers a secure housing, shielding sensitive components from harsh environmental factors such as dust, water, and impacts.

Applications:

  • Industrial Automation Systems: Protecting control panels, PLCs, and other automation equipment.
  • Electrical Distribution: Housing circuit breakers, transformers, and wiring connections.
  • Telecommunications: Enclosing networking equipment, routers, and communication devices.
  • Security Systems: Protecting surveillance equipment and alarm systems.
  • Outdoor Installations: Providing weather-resistant housing for equipment exposed to the elements.

Features:

  • Durable Construction: Manufactured from high-quality steel, ensuring long-lasting performance and resistance to physical damage.
  • IP66 Protection: Offers a high degree of protection against dust and water ingress, making it suitable for demanding environments.
  • Lockable Door: Provides enhanced security, preventing unauthorized access to the enclosed equipment.
  • Removable Mounting Plate: Simplifies the installation process and allows for easy access to the internal components.
  • Multiple Cable Entry Points: Enables flexible cable management and organization.

Benefits:

  • Enhanced Equipment Protection: Shields sensitive equipment from environmental hazards, extending its lifespan and reducing downtime.
  • Improved Safety: Prevents accidental contact with live electrical components, ensuring a safe working environment.
  • Increased Reliability: Minimizes the risk of equipment failure due to dust, water, or physical damage.
  • Simplified Installation: The removable mounting plate and multiple cable entry points make installation quick and easy.
  • Reduced Maintenance Costs: By protecting equipment from environmental factors, the enclosure helps to reduce the frequency of maintenance and repair.

Technical Specifications: The NSYAMRD3050 typically features dimensions around 300mm x 500mm x 200mm, but it's important to consult the datasheet for exact measurements. The material is usually steel with a protective coating. Its IP66 rating makes it suitable for both indoor and outdoor use. The enclosure also features a grounding point to ensure electrical safety. Check the official Schneider Electric documentation for specific load-bearing capacity and certifications.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess