EN
  • EN
  • DE
  • IT

IT1326E-48

Part No IT1326E-48
Manufacturer ITE
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFP
Manufacturer ITE
Win Source Part Number 718778-IT1326E-48
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IT1326E-48 CAD Model

Description

The ITE IT1326E-48 is a highly integrated embedded controller designed for various applications requiring power management, fan control, and system monitoring. This chip is commonly found in desktop PCs, laptops, and embedded systems. It provides a comprehensive solution for system thermal management and power sequencing.

Applications:

  • Desktop PCs: Used for fan control, power management, and temperature monitoring.
  • Laptops: Integrates power sequencing and thermal management functions.
  • Embedded Systems: Provides control and monitoring functionalities in industrial and consumer embedded applications.
  • Motherboards: Integral part of motherboard design for system health monitoring and power regulation.

Features:

  • Integrated Fan Control: Offers precise fan speed control to maintain optimal system temperatures and reduce noise.
  • Power Management: Facilitates power sequencing and voltage regulation for various system components.
  • Temperature Monitoring: Provides real-time temperature monitoring of critical system components using built-in sensors.
  • SMBus Interface: Enables communication with the system chipset for data exchange and control.
  • GPIO Pins: Offers general-purpose input/output pins for flexible system configuration and control.
  • PWM Outputs: Includes Pulse Width Modulation (PWM) outputs for controlling various devices.

Benefits:

  • Enhanced Thermal Management: Effectively manages system temperatures, preventing overheating and ensuring reliable operation.
  • Improved Power Efficiency: Optimizes power consumption by dynamically adjusting voltage and fan speeds.
  • System Stability: Ensures stable system operation by monitoring and controlling critical parameters.
  • Reduced Noise: Minimizes fan noise by precisely controlling fan speeds based on temperature.
  • Simplified System Design: Integrates multiple functions into a single chip, simplifying system design and reducing component count.

Additional Details:

The IT1326E-48 operates within a specified voltage range, typically 3.3V or 5V, and is designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. The package type is usually a QFP or LQFP, suitable for surface mount assembly. The specific thermal characteristics and power consumption details are outlined in the product datasheet available from ITE.

It supports various fan control modes, including automatic and manual control, allowing for flexible customization of the system's cooling profile. It also provides over-temperature protection features, which automatically reduce system clock speed or shut down the system in case of critical temperature thresholds being exceeded.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess