EN
  • EN
  • DE
  • IT

IP4221CZ6

Part No IP4221CZ6
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 710451-IP4221CZ6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4221CZ6 CAD Model

Description

The NXP IP4221CZ6 is a high-performance, integrated circuit designed to provide robust protection for sensitive electronics. This compact, 6-channel ESD-protection device is ideal for safeguarding high-speed data lines and I/O ports against electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage-induced transient events.

Key Features

  • ESD Protection: The IP4221CZ6 offers exceptional ESD protection up to 8 kV contact discharge and 15 kV air discharge, as per the IEC 61000-4-2 standard, ensuring the safety and longevity of electronic components.
  • Low Capacitance: With ultra-low line capacitance, this device guarantees minimal signal distortion, making it suitable for high-speed data applications such as USB 2.0, HDMI, and Ethernet interfaces.
  • Multiple Channel Integration: The 6-channel configuration provides a compact solution for protecting multiple lines while saving board space and reducing component count.
  • Low Clamping Voltage: It features a low clamping voltage, which ensures that even the most sensitive circuits are shielded from the damaging effects of transient voltages.
  • Leadless Package: The IP4221CZ6 comes in a small leadless package (DFN2020-6), which is optimized for PCB space saving and is suitable for high-density board layouts.

Applications

The NXP IP4221CZ6 is versatile and can be used in a wide range of applications, including:

  • Mobile Devices
  • Computers and Peripherals
  • Consumer Electronics
  • Networking Equipment
  • Telecommunications Systems

Reliability and Quality

Manufactured by NXP, a leader in the semiconductor industry, the IP4221CZ6 is built to the highest quality standards. With its robust protection capabilities and reliable performance, it is an ideal choice for designers looking to enhance the durability and extend the life of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2734 $58.7810
515+ $0.2245 $115.6175
800+ $0.2174 $173.9200
1,100+ $0.2104 $231.4400
1,420+ $0.2034 $288.8280
1,905+ $0.1823 $347.2815
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess