EN
  • EN
  • DE

115339-0020

Part No 115339-0020
Manufacturer ITT Cannon, LLC
Catalog OEM Parts (0 - 9)
Description Connector Accessories Endbell Thermoplastic Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1038169-115339-0020
Categories OEM Parts(0-9)
Manufacturer ITT Cannon, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 115339-0020 CAD Model

Description

The 115339-0020 is a connector manufactured by ITT Cannon, LLC. While specific details require further research, ITT Cannon is known for producing high-reliability connectors for a wide range of applications. This particular connector is likely used for signal or power transmission in demanding environments. Given ITT Cannon's reputation, this connector probably features robust construction and reliable performance.

Applications:

  • Aerospace: Used in aircraft and spacecraft for critical connections.
  • Military: Employed in military equipment requiring rugged and reliable connectors.
  • Industrial: Utilized in industrial machinery and automation systems.
  • Medical: Found in medical devices requiring high-performance connectors.
  • Transportation: Used in automotive, railway, and marine applications.

Features:

  • Rugged construction: Designed to withstand harsh environments.
  • High reliability: Ensures consistent performance under demanding conditions.
  • Secure locking mechanism: Prevents accidental disconnections.
  • Environmental sealing: Protects against dust, moisture, and other contaminants.
  • Durable materials: Made from high-quality materials for long-lasting performance.

Benefits:

  • Reliable performance: Ensures consistent operation in demanding environments.
  • Durable construction: Withstands harsh conditions and extends lifespan.
  • Secure connection: Prevents accidental disconnections and ensures signal integrity.
  • Environmental protection: Protects against dust, moisture, and other contaminants.
  • Versatile applications: Suitable for a wide range of applications requiring high-reliability connectors.

Additional Details:

The 115339-0020 connector's specific characteristics, such as pin count, voltage rating, and current rating, would be available in the manufacturer's datasheet. Mating connectors and appropriate cabling should be selected to ensure proper compatibility. Proper installation and handling procedures are crucial for maintaining the connector's reliability.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess