EN
  • EN
  • DE

204-4501-000

Part No 204-4501-000
Manufacturer ITT Cannon, LLC
Catalog Backplane Connectors
Description CONN ZIF DL5 HANDLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201061-204-4501-000
Win Source Part Number Cross
Manufacturer ITT Cannon, LLC
Category Connectors, Interconnects Backplane Connectors Backplane Connector Accessories
Series DL
Package Bulk
Product Status Active
Accessory Type Handle
For Use With/Related Products DL, DLM Series
Specifications DL5, DLM5
Base Product Number 204-4
Ultra Librarian 3D Model Ultra Librarian 204-4501-000 CAD Model

Description

The 204-4 is a backplane connector handle accessory from ITT Cannon, LLC.

  • Manufacturer: ITT Cannon, LLC
  • Accessory Type: Handle
  • For Use With: DL and DLM Series
  • Packaging: Bulk
  • Product Status: Active
  • Base Product Number: 204-4
  • Specifications: DL5 and DLM5

You May Also Be Interested in

TE Connectivity
CONN 104POS BLUE PNL MNT
Need more? Email Us
HARTING
CONN SHROUD B19 133POS
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 29POS BLK
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 20POS SIDE
Need more? Email Us
TE Connectivity
ATCA GUIDE MODULE RA MALE
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN POWER 18-24AWG GOLD
Need more? Email Us
TE Connectivity
CONN RCPT HSG MINI-DRAWER 6P BLK
Need more? Email Us
HARTING
CONN SHROUD AB22 154POS
Need more? Email Us
TE Connectivity
CONN GUIDE PIN M4 X 7-6G
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess