EN
  • EN
  • DE

249-4520-000

Part No 249-4520-000
Manufacturer ITT Cannon, LLC
Catalog Backplane Connectors
Description BACKSHELL FOR DL1/DLM1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201052-249-4520-000
Win Source Part Number Cross
Manufacturer ITT Cannon, LLC
Category Connectors, Interconnects Backplane Connectors Backplane Connector Accessories
Series DL
Package Bulk
Product Status Active
Accessory Type Backshell
For Use With/Related Products DL, DLM Series
Specifications Metal, DL1, DLM1
Base Product Number 249-4
Ultra Librarian 3D Model Ultra Librarian 249-4520-000 CAD Model

Description

The DL series backplane connector accessories are essential components for secure and reliable connections in backplane connectors.

  • Manufacturer: ITT Cannon, LLC
  • Series: DL
  • For Use With: DL and DLM Series
  • Material: Metal (DL1, DLM1)
  • Packaging: Bulk
  • Application: Telecommunications, Data Centers, Industrial Equipment

You May Also Be Interested in

HARTING
CONN SHROUD B19 133POS
Need more? Email Us
TE Connectivity
CONN 160POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN RCPT HSG 42POS BLUE PNL MNT
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 20POS SIDE
Need more? Email Us
TE Connectivity
CONN GUIDE SOCKET CORNER
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
TE Connectivity
CONN HDI GUIDE/KEYING INSERT
Need more? Email Us
TE Connectivity
CONN SHIELD 14POS 1PC SHORT
Need more? Email Us
TE Connectivity
CONTACT MALE BAND POWER GOLD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.1381 $83.1381
2+ $80.5400 $161.0800
3+ $77.9419 $233.8257
4+ $75.3439 $301.3756
6+ $67.5497 $405.2982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,144 pieces
In Stock: 1,572 pieces Factory Stock: 1,572 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess