EN
  • EN
  • DE

UPTF1210-5W-P-8250AT

Part No UPTF1210-5W-P-8250AT
Manufacturer Venkel
Catalog OEM Parts (T - Z)
Description Ultra Precision Thin Film CR; 1210; 1/5W; 5PPM; 825R; ±0.05%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020956-UPTF1210-5W-P-8250AT
Categories OEM Parts(T-Z)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPTF1210-5W-P-8250AT CAD Model

Description

The UPTF1210-5W-P-8250AT is a thick film chip resistor manufactured by Venkel. These resistors are widely used in various electronic circuits for current limiting, voltage division, and other general-purpose applications.

Applications

  • Consumer electronics: Used in TVs, smartphones, and other consumer devices.
  • Industrial equipment: Found in various industrial control and automation systems.
  • Power supplies: Used in power supply circuits for current limiting and voltage regulation.
  • LED lighting: Provides current limiting for LEDs in lighting applications.
  • Automotive electronics: Used in automotive control units and other electronic systems.

Features

  • Thick film construction: Provides stable and reliable performance.
  • Surface mount technology (SMT): Allows for automated assembly.
  • Small size: Suitable for space-constrained applications.
  • Wide resistance range: Available in a variety of resistance values.
  • High power rating: Handles relatively high power levels for its size (5W).
  • RoHS compliant: Environmentally friendly and complies with RoHS regulations.

Benefits

  • Stable performance: Provides reliable resistance values over a wide temperature range.
  • Easy assembly: SMT package facilitates automated assembly.
  • Space-saving: Small size allows for high-density circuit designs.
  • Versatile applications: Suitable for a wide range of electronic circuits.
  • Compliance with environmental regulations: RoHS compliant and environmentally friendly.

Additional Details

The UPTF1210-5W-P-8250AT has a resistance value of 825 Ohms. The tolerance is dependent on the full part number (check datasheet). The operating temperature range is typically -55°C to +155°C. It is essential to consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess