EN
  • EN
  • DE

CA06EA28-11P-B-F80-F0

Part No CA06EA28-11P-B-F80-F0
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description Conn Circular PIN 22 POS Crimp ST Cable Mount 22 Terminal 1 Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Aluminium
Connector Type Circular
Contact Plating Silver
Gender Male
Number of Positions 22
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1058051-CA06EA28-11P-B-F80-F0
Categories Circular Connectors
Manufacturer ITT Cannon, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA06EA28-11P-B-F80-F0 CAD Model

Description

The CA06EA28-11P-B-F80-F0 is a circular connector manufactured by ITT Cannon, LLC. These connectors are designed for robust and reliable electrical connections in demanding environments. The specific part number indicates a connector from the CA Bayonet series, featuring multiple pins, a specific shell style, and various other characteristics as defined by the part number breakdown.

Applications:

  • Industrial automation
  • Military and aerospace equipment
  • Medical devices
  • Transportation systems (rail, automotive)
  • Test and measurement equipment
  • Robotics

Features:

  • Bayonet locking mechanism for secure connection
  • Durable shell material (typically aluminum alloy)
  • Multiple pin configurations for versatile connectivity
  • Environmental sealing to protect against moisture and dust
  • RoHS compliant
  • High-density contact arrangements
  • Polarization to prevent mis-mating

Benefits:

  • Reliable connection even in high-vibration environments
  • Long service life due to robust construction
  • Versatile for a wide range of applications
  • Protection against environmental factors
  • Compliance with environmental regulations
  • Space-saving design with high-density options
  • Ensured correct mating with keyed polarization

Additional Details:

The CA06EA28-11P-B-F80-F0 connector features a bayonet locking mechanism that provides a quick and secure connection, even in environments subject to vibration and shock. The shell is typically made from a durable aluminum alloy, offering excellent protection against physical damage and corrosion. The connector has multiple pins (the '11P' likely indicates 11 pins, but this should be confirmed with the datasheet) allowing for the transmission of multiple signals or power. The 'B' indicates a specific shell style or finish. The connector is environmentally sealed, protecting the internal contacts from moisture, dust, and other contaminants. ITT Cannon designs these connectors to meet RoHS (Restriction of Hazardous Substances) standards. The 'F80' likely refers to a specific plating or finish on the connector, such as olive drab chromate over cadmium. The 'F0' is an ITT Cannon specific code, and further information would be required to decode it.

These connectors are available in various sizes and configurations to meet the needs of different applications. The rugged construction and reliable performance make them suitable for use in demanding environments where a secure and dependable electrical connection is critical. For detailed specifications, including voltage and current ratings, contact material and plating, and specific environmental performance data, refer to the product datasheet from ITT Cannon, LLC.

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
Conn Circular M 4 POS Crimp ST Panel Mount 4 Terminal 1 Port
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 11P GOLD SLD CUP / 11 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol Aerospace Operations
JT 6C 6#22D SKT PLUG
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG MALE 55POS GOLD CRIMP / 55 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Plug 10 Position Pin Contact Cable Mount
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 6P GOLD SLDR CUP / 6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $34.9254
CUI Inc.
CONN RCPT FMALE MINI DIN 7P SLDR / 7 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us
TE Connectivity
ARINC 801, 38999 STYLE, SIZE 15- / 6 (Fiber Optic) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess