EN
  • EN
  • DE

CCM04-151

Part No CCM04-151
Manufacturer ITT Cannon, LLC
Catalog OEM Parts (C - E)
Description Date Code: 99+; RoHS Compliant: No;
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992168-CCM04-151
Categories OEM Parts(C-E)
Manufacturer ITT Cannon, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CCM04-151 CAD Model

Description

The CCM04-151 is a connector manufactured by ITT Cannon, LLC. ITT Cannon is a well-known company specializing in interconnect solutions, including connectors, cable assemblies, and other related products. This specific connector, CCM04-151, is part of their extensive range designed for various industrial and commercial applications.

Applications

  • Industrial Automation: Used in control systems, robotics, and automated machinery for reliable data and power transmission.
  • Aerospace: Employed in aircraft systems for secure connections in avionics, entertainment, and control panels.
  • Military: Utilized in military communication equipment, vehicles, and defense systems due to its robust construction and reliable performance.
  • Transportation: Found in railway systems, automotive applications, and marine equipment for durable and dependable connections.
  • Medical Equipment: Integrated into medical devices, diagnostic equipment, and patient monitoring systems, requiring high reliability and signal integrity.

Features

  • Durable Construction: Designed to withstand harsh environmental conditions, including temperature variations, humidity, and vibration.
  • High Pin Density: Offers a compact design with a high number of contacts for efficient space utilization.
  • Secure Mating: Ensures a reliable connection that resists accidental disconnections, maintaining signal integrity.
  • EMI/RFI Shielding: Provides protection against electromagnetic and radio-frequency interference, ensuring clear signal transmission.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits

  • Enhanced Reliability: Minimizes downtime and maintenance costs due to its robust design and secure connections.
  • Improved Performance: Delivers stable and consistent signal transmission, enhancing the overall system performance.
  • Space Saving: High pin density allows for more functionality in a smaller footprint.
  • Environmental Protection: Shielding capabilities protect against interference, ensuring signal integrity in noisy environments.
  • Regulatory Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The CCM04-151 connector typically features a specific pin configuration tailored to its intended application. It may include features such as polarization to prevent incorrect mating, and it is often available with various mounting options to suit different installation requirements. The materials used in its construction are selected to provide optimal durability and resistance to corrosion. This connector is engineered to meet the rigorous demands of mission-critical applications, making it a reliable choice for diverse industries.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
Rockwell
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess