EN
  • EN
  • DE
  • IT

MDM-25SL56B

Part No MDM-25SL56B
Manufacturer ITT Cannon, LLC
Catalog D - Sub Connectors
Description CONN MICRO-D RCPT 25POS PNL MNT  /  25 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr ITT Cannon, LLC
Series 83513-Style Micro D Metal Shell (MDM)
Package Bulk
Connector Style D-Type, Micro-D
Connector Type Receptacle, Female Sockets
Number of Positions 25
Number of Rows 2
Mounting Type Panel Mount
Shell Size, Connector Layout 0.050 Pitch x 0.043 Row to Row
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Wire Leads
Shell Material, Finish Aluminum, Yellow Chromate Plated Cadmium
Contact Finish Gold
Current Rating (Amps) 3A
Features Shielded
Dielectric Material Liquid Crystal Polymer (LCP)
Contact Material Copper Alloy
Temperature Range - Operating -55°C ~ 125°C
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Names 2266-MDM-25SL56B,MDM25SL56B,096517-0641
Standard Package 1
Win Source Part Number 1068428-MDM-25SL56B
Ultra Librarian 3D Model Ultra Librarian MDM-25SL56B CAD Model

Description

The MDM-25SL56B is a 25 position shielded D-sub connector with a micro-D style and a receptacle connector type.

  • Positions: 25
  • Shielded: Yes
  • Connector Type: D-sub
  • Style: Micro-D
  • Connector Type: Receptacle
  • Contact Gender: Female Sockets
  • Contact Type: Signal
  • Contact Finish: Gold
  • Mounting: Panel Mount
  • Package: Bulk
  • Current Rating: 3A
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Conec
CONN D-SUB PLUG 15POS VERT SLDR
Need more? Email Us
Conec
CONN D-SUB PLUG 50POS VERT SLDR
Need more? Email Us
Conec
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
3M
CONN DSUB RCPT 15POS PNL MNT IDC
Lowest to $10.9420
ITT Cannon, LLC
CONN MICRO-D PLUG 9POS R/A SLDR
Need more? Email Us
TE Connectivity
CONN D-TYPE CAP 68POS R/A SLDR
Lowest to $35.8460
Amphenol Commercial Products
CONN DSUB RCPT 9POS STR SLDR CUP
Need more? Email Us
Amphenol Commercial Products
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
Amphenol
CONN D-SUB RCPT 9POS SLDR CUP / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $27.3737

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess