EN
  • EN
  • DE

MDSM-9SC-Z11-VS1

Part No MDSM-9SC-Z11-VS1
Manufacturer ITT Cannon, LLC
Catalog D - Sub Connectors
Description CONN MICRO-D HSG RCP 9P 5PC KIT / Receptacle for Female Contacts Housing D-Type, Micro-D Connector 9 Position
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors - Housings
Mfr ITT Cannon, LLC
Series MDSM
Connector Style D-Type, Micro-D
Connector Type Receptacle for Female Contacts
Number of Positions 9
Number of Rows 2
Shell Size, Connector Layout 0.050 Pitch x 0.100 Row to Row
Contact Type Signal
Mounting Type Free Hanging (In-Line)
Flange Feature Cable Side, Male Jackscrew (2-56)
Features Shielded
Shell Material, Finish Steel, Tin-Nickel Plated
Temperature Range - Operating -55°C ~ 125°C
Mating Cycles 500
Dielectric Material Thermoplastic
Color Black
Note Contacts Not Included
Base Product Number MDSM
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Other Names MDSM-9SC-Z11-VS1PG-ND,1003-1307,1216611086,MDSM-9SC-Z11-VS1PG,121661-1086
Standard Package 100
Win Source Part Number 1014126-MDSM-9SC-Z11-VS1
Ultra Librarian 3D Model Ultra Librarian MDSM-9SC-Z11-VS1 CAD Model

Description

ITT Cannon, LLC presents the MDSM-9SC-Z11-VS1 D-sub connector housing.

  • Positions: 9
  • Shielded: Yes
  • Contact Gender: Receptacle (Female)
  • Contact Type: Signal
  • Connector Type: Micro-D
  • Shell Size/Layout: 0.050 Pitch x 0.100 Row to Row

You May Also Be Interested in

NorComp Inc.
ASSY SCREWLOCK 4-40 FEMALE .312\
Need more? Email Us
NorComp Inc.
ASSY SCREWLOCK 4-40 FEMALE .156\
Need more? Email Us
HARTING
CONN JACKSCREW 4-40
Need more? Email Us
TE Connectivity
CONN D-SUB LOCKING POST ZINC
Need more? Email Us
Cinch Connectivity Solutions
CONN D-SUB SCREWLOCK FEMALE
Need more? Email Us
3M
SCREW BRDLOCK #4-40 9.5MM 1=1PC
Need more? Email Us
TE Connectivity
CONN D-SUB FEM SCREW LOCK KIT
Need more? Email Us
HARTING
DSUB SCREW-LOCK FE UNC/M3 11MM
Need more? Email Us
TE Connectivity
D-SUB ACCS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess