EN
  • EN
  • DE

MS3507A20-4P

Part No MS3507A20-4P
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors - Assemblies
Description 067239-0000 / Position Circular Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr ITT Cannon, LLC
Series *
Package Bulk
Product Status Active
Base Product Number MS3507
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 893054-MS3507A20-4P
Ultra Librarian 3D Model Ultra Librarian MS3507A20-4P CAD Model

Description

The MS3507A20-4P is a circular connector manufactured by ITT Cannon, LLC. It belongs to the MIL-DTL-5015 series, known for their robust design and reliability in harsh environments. This connector is designed to provide secure and reliable electrical connections in various applications.

Applications

  • Military and aerospace equipment
  • Industrial machinery
  • Heavy equipment
  • Transportation systems (rail, automotive)
  • Test and measurement equipment

Features

  • MIL-DTL-5015 compliant
  • Threaded coupling mechanism
  • Environmental sealing to protect against moisture and dust
  • Aluminum alloy shell for durability and corrosion resistance
  • Four pin contacts
  • Solder termination
  • Operating temperature range: -55°C to +125°C
  • RoHS Compliant

Benefits

  • Provides reliable electrical connections in harsh environments.
  • Durable construction ensures long service life.
  • Environmental sealing protects against moisture and dust, preventing corrosion and ensuring reliable performance.
  • Threaded coupling mechanism provides a secure and vibration-resistant connection.
  • Meets MIL-DTL-5015 standards, ensuring interoperability and reliability.

Additional Details

The MS3507A20-4P connector is typically supplied with a grounding spring or EMI shielding options for applications requiring electromagnetic compatibility. The connector's robust design and environmental sealing make it suitable for use in demanding applications where reliability is paramount. The aluminum alloy shell provides excellent corrosion resistance, ensuring long-term performance in harsh environments. The connector is designed for easy assembly and disassembly, simplifying maintenance and repairs.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $10.4838
TE Connectivity
CONN RCPT FMALE 4POS GOLD SOLDER / 4 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us
HARTING
CONN PLUG MALE 4POS GOLD IDC
Need more? Email Us
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR / 5 Position Circular Connector Plug, Female Sockets Solder
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $10.6929
Molex, LLC
Circular Metric Connectors Y SPL / Position Circular Connector
Need more? Email Us
Amphenol Sine Systems Corp
MALE CABLE CONNECTOR WITH INTERN
Need more? Email Us
TE Connectivity
CONN FMALE INSERT 4P SLDR EYELET
Lowest to $9.5861

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess