The ZMY22-13 is a transient voltage suppressor (TVS) diode manufactured by ITT Cannon, LLC. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching.
Applications
- Protection of I/O Interfaces
- Overvoltage transient protection in data lines
- Protection against ESD in sensitive equipment
- Protection of telecommunication lines
- Industrial control systems
Features
- Unidirectional TVS diode
- Low clamping voltage
- High surge capability
- Fast response time
- RoHS compliant
Benefits
- Protects sensitive electronics from damaging voltage transients
- Improves system reliability
- Reduces downtime and repair costs
- Ensures compliance with industry standards
- Easy to integrate into existing designs
Technical Specifications
The ZMY22-13 TVS diode is characterized by its standoff voltage of 22V, designed to operate effectively in systems with a nominal voltage of 22 volts. The breakdown voltage (VBR) is set slightly above this level to ensure the diode only activates during overvoltage events. The clamping voltage, a crucial parameter, is kept low to minimize the voltage exposure to the protected circuit. Its surge capability allows it to withstand high energy transients without degradation. The ZMY22-13 features a fast response time, crucial for quickly clamping transient voltages. The device comes in a surface mount package, ideal for automated assembly processes and high-density circuit board layouts. Its robust construction ensures reliable performance in harsh environments, and it meets stringent industry standards for safety and performance. The ZMY22-13 is designed to operate over a wide temperature range, ensuring reliable protection in a variety of operating conditions. It is suited for protecting data lines, I/O interfaces, and other sensitive components in industrial and consumer electronics.