EN
  • EN
  • DE

CLA30E1200PC-TUB

Part No CLA30E1200PC-TUB
Manufacturer IXYS
Catalog SCRs - Single
Description SCR 1.2KV 47A TO263  /  SCR 1.2 kV 47 A Standard Recovery Surface Mount TO-263 (D2Pak)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr IXYS
Series CLA30E1200PC
Package Tube
Voltage - Off State 1.2 kV
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 30 mA
Voltage - On State (Vtm) (Max) 1.3 V
Current - On State (It (AV)) (Max) 30 A
Current - On State (It (RMS)) (Max) 47 A
Current - Hold (Ih) (Max) 60 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 300A, 325A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263 (D2Pak)
Base Product Number CLA30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 238-CLA30E1200PC-TUB
Standard Package 50
Win Source Part Number 1147238-CLA30E1200PC-TUB
Ultra Librarian 3D Model Ultra Librarian CLA30E1200PC-TUB CAD Model

Description

The CLA30E1200PC-TUB is a standard recovery SCR with a voltage rating of 1.2kV and a maximum current rating of 47A.

  • Type: Standard Recovery SCR
  • Voltage Rating: 1.2kV
  • Current Rating: 47A
  • Gate Trigger Voltage: 1.3V
  • Gate Trigger Current: 30mA
  • Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
  • Maximum Off-State Voltage: 1.2kV
  • Operating Temperature: -40°C to 150°C
  • Suitable for: AC power control and electronic motor drives

You May Also Be Interested in

STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR 600V 55A
Lowest to $8.6287
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess