EN
  • EN
  • DE
  • IT

CPC1125N

Part No CPC1125N
Manufacturer IXYS
Catalog Solid State Relays
Description SSR RELAY SPST-NC 100MA 0-400V  /  Solid State SPST-NC (1 Form B) 4-SOP (0.150", 3.81mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Solid State Relays
Mfr IXYS Integrated Circuits Division
Series CPC, OptoMOS®
Package Tube
Mounting SMD (SMT)
Circuit SPST-NC (1 Form B)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 400 V
Load Current 100 mA
On-State Resistance (Max) 35 Ohms
Termination Style Gull Wing
Package / Case 4-SOP (0.150", 3.81mm)
Supplier Device Package 4-SOP
Base Product Number CPC1125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Other Names CLA385
Standard Package 100
Win Source Part Number 1010964-CPC1125N
Ultra Librarian 3D Model Ultra Librarian CPC1125N CAD Model

Description

The CPC1125N is a solid-state relay from IXYS Integrated Circuits Division IXYS Integrated Circuits Division.

  • Series: CPC and OptoMOS
  • Termination Style: Gull Wing
  • Package: Tube
  • Standard Package: 100
  • Mounting Type: SMD (SMT)
  • Voltage Input: 1.2VDC
  • Output Type: AC/DC
  • Circuit: SPST-NC (1 Form B)
  • On-State Resistance (Max): 35 ohms
  • Load Current: 100 mA
  • Voltage Load: 0 V to 400 V
  • Package/Case: 4-SOP (0.150", 3.81mm)
  • Supplier Device Package: 4-SOP
  • EAR99: Yes
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • HTSUS: 8536.41.0030

You May Also Be Interested in

Teledyne Relays
LS60DC10F-21 Teledyne Relays Solid State Relays - PCB Mount datasheet, inventory, & pricing.
Lowest to $150.4478
Panasonic
SSR RELAY SPST-NO 1.8A 0-100V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-40V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 40A 1-48V
Need more? Email Us
Texas Instruments
TPSI2140QDWQRQ1
Lowest to $11.4948
IXYS
RELAY SPST-NO/NC 120MA 0-350V
Lowest to $10.8818
Sensata-Crydom
SSR RELAY SPST-NO 18A 48-660V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 4.5A 0-30V T&R
Lowest to $13.6908
Phoenix Contact
SSR RELAY SPST-NO 2A 24-253V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7707 $61.9745
80+ $1.4530 $116.2400
120+ $1.4075 $168.9000
165+ $1.3621 $224.7465
215+ $1.3168 $283.1120
285+ $1.1805 $336.4425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess