EN
  • EN
  • DE
  • IT

CPC1135N

Part No CPC1135N
Manufacturer IXYS
Catalog Solid State Relays
Description SSR RELAY SPST-NC 120MA 0-350V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NC (1 Form B)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 350 V
Load Current 120 mA
On-State Resistance (Max) 35 Ohms
Termination Style Gull Wing
Package / Case 4-SOP (0.150", 3.81mm)
Supplier Device Package 4-SOP
Base Product Number CPC1135
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580114-CPC1135N
Ultra Librarian 3D Model Ultra Librarian CPC1135N CAD Model

Description

The CPC1135N is a solid-state relay from the CPC series by IXYS. It is a single-pole, single-throw normally closed (SPST-NC) relay with a load current capacity of 120 mA.

  • Input Voltage: 1.2VDC
  • On-State Resistance: 35 Ohms
  • Load Voltage Range: 0V to 350V
  • Mounting Type: Surface Mount
  • Package: 4-SOP
  • Series: OptoMOS
  • Applications: Industrial controls, telecommunications, and medical equipment

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 25A 48-530V
Need more? Email Us
Texas Instruments
TPSI2140QDWQRQ1
Lowest to $11.4948
Phoenix Contact
SSR RELAY SPST-NO 1A 1-350V
Need more? Email Us
Omron
SSR RELAY SPST-NO 500MA 19-264V
Need more? Email Us
Panasonic
SSR RELAY SPST-NO 2A 0-60V
Need more? Email Us
Panasonic
SSR RELAY DPST-NO 750MA 0-1200V
Lowest to $41.6922
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 450MA 0-20V
Lowest to $3.2598
Phoenix Contact
SSR RELAY SPST-NO 2.4A 24-253V
Need more? Email Us
Panasonic
SSR RELAY SPST-NO 1.8A 0-100V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess