EN
  • EN
  • DE
  • IT

CPC1330GR

Part No CPC1330GR
Manufacturer IXYS
Catalog Solid State Relays
Description SSR RELAY SPST-NO 120MA 0-350V / Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 350 V
Load Current 120 mA
On-State Resistance (Max) 30 Ohms
Termination Style Gull Wing
Package / Case 4-SMD (0.300", 7.62mm)
Supplier Device Package 4-SMD
Base Product Number CPC1330
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580126-CPC1330GR
Ultra Librarian 3D Model Ultra Librarian CPC1330GR CAD Model

Description

The CPC1330GR is a solid-state relay designed for various applications.

  • Voltage Input: It operates with a voltage input of 1.2VDC and offers both AC and DC output types.
  • Circuit Configuration: With a SPST-NO (1 Form A) circuit configuration, it provides reliable switching capabilities.
  • On-State Resistance: The CPC1330GR has a low on-state resistance of 30 Ohms and can handle a load current of up to 120 mA.
  • Mounting: It is surface mountable and comes in a 4-SMD package.
  • Series: This product is part of the CPC and OptoMOS series, ensuring high-quality performance.
  • Packaging: The CPC1330GR is supplied in a tube packaging with 100 pieces.
  • Status: It is an active product and is unaffected by REACH regulations.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 3.3A 0-60V
Lowest to $10.4311
Sensata-Crydom
SSR RELAY SPST-NO 6A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 1A 1-350V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 12-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 18A 48-660V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 4A 0-30V
Lowest to $2.6078
Sensata-Crydom
SSR RELAY SPST-NO 20A 1-48V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 450MA 0-20V
Lowest to $3.2598
Panasonic
SSR RELAY SPST-NO 2A 0-60V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4066 $57.2858
31+ $3.6157 $112.0867
48+ $3.5027 $168.1296
67+ $3.3898 $227.1166
86+ $3.2768 $281.8048
115+ $2.9378 $337.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,279 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess