EN
  • EN
  • DE
  • IT

PCA9674D,512

Part No PCA9674D,512
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16SOIC / I2C Interface 1000kHz 5.5V 16-Pin SO Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Number of I/O 8
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Clock Frequency 1MHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SO
Win Source Part Number 791506-PCA9674D,512
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9674
Introduction Date August 24, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCA9674D,512 CAD Model

Description

Introducing the PCA9674D,512 from NXP Semiconductors

The PCA9674D,512 is a robust and versatile 16-pin General Purpose Input/Output (GPIO) expander designed by NXP Semiconductors, a global leader in smart connected solutions. This component is a part of the PCA967x family, which is renowned for its ability to provide additional I/O ports for microcontrollers when the number of available I/O pins on the microcontroller is limited.

Key Features

  • Interface: The PCA9674D,512 operates via the I²C-bus/SMBus interface, which allows for easy integration into existing systems with minimal additional wiring, providing a seamless experience for designers and engineers.
  • Ports: It offers 8-bit I/O port expanders that can be individually configured as inputs or outputs, giving developers the flexibility to adapt the chip to various application needs.
  • Voltage Range: This device supports a wide range of supply voltages from 2.3V to 5.5V, making it suitable for both traditional 5V systems and modern low-voltage applications.
  • Interrupt Output: An interrupt output is available, which can be triggered by input changes, thus allowing for efficient use of microcontroller resources by responding only when necessary.
  • Power Consumption: It features a low standby current, which is ideal for power-sensitive applications, ensuring that devices can maintain longer battery life or reduced power costs.

Applications

The PCA9674D,512 is designed to be used in a broad range of applications including, but not limited to:

  • Servers
  • Personal electronics
  • Industrial control systems
  • Home automation
  • Medical equipment

Its versatility and ease of use make it an excellent choice for expanding I/O capabilities in embedded systems, particularly where space constraints or board complexity limit the number of components that can be used.

Product Packaging and Quality

Encased in a small-outline package (SO16), the PCA9674D,512 is designed for space-efficient applications. NXP's commitment to quality ensures that each chip meets the highest reliability and performance standards, suitable for professional and consumer-grade projects alike.

Whether you're developing a sophisticated industrial system or a simple DIY project, the PCA9674D,512 from NXP Semiconductors offers a practical solution to your I/O expansion needs, combining performance with flexibility in a compact form factor.

You May Also Be Interested in

Maxim Integrated
SPI-INTERFACED I/O EXPANDER
Lowest to $5.8647
ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.5300
Maxim Integrated
I/O PORT EXPANDER / I/O Expander 16 I2C, SMBus 400 kHz 24-TQFN-EP (4x4)
Need more? Email Us
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $14.9993
SMSC Corporation
ENHANCED SUPER I/O WITH LPC INTE / I/O Expander
Need more? Email Us
Harris Corporation
IC XPNDR 40DIP
Lowest to $20.0605
Infineon Technologies
IC XPNDR 100KHZ I2C 48SSOP
Lowest to $29.6399
Maxim Integrated
18-PORT GPIO
Lowest to $5.7476

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess