EN
  • EN
  • DE
  • IT

2SK4085LS-CB11

Part No 2SK4085LS-CB11
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description N-CHANNEL MOSFET / Mosfet Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 2SK4085
Standard Package 115 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 736422-2SK4085LS-CB11
Ultra Librarian 3D Model Ultra Librarian 2SK4085LS-CB11 CAD Model

Description

Product Overview: 2SK4085LS-CB11

The 2SK4085LS-CB11 is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leading provider in energy-efficient innovations. This product is designed for applications requiring high-speed switching, low on-resistance, and exceptional thermal performance. It is ideal for a wide array of uses, ranging from power management to lighting solutions and beyond.

Key Features

  • Low On-Resistance: The device features a very low on-state resistance, which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, the 2SK4085LS-CB11 is well-suited for high-frequency power switching applications.
  • Advanced Trench Technology: Utilizing the latest trench technology, this MOSFET ensures optimized performance and reliability.
  • Reduced Gate Charge: The product is designed with a reduced gate charge, which helps in achieving low switching losses.
  • Enhanced Thermal Characteristics: The MOSFET is encapsulated in a highly thermal conductive package, allowing for better heat dissipation and improved thermal management.

Applications

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • LED Lighting
  • Automotive Applications
  • Switching Regulators

Product Specifications

The 2SK4085LS-CB11 is encapsulated in a CB-11 package, providing a compact footprint while maintaining high power capability. This product operates over a wide temperature range and is characterized by a drain-to-source voltage (V<sub>DS) of 60V, a continuous drain current (I<sub>D) of 50A, and a power dissipation (P<sub>D) of 45W. Its low threshold voltage ensures ease of drive and fast response times.

ON Semiconductor's commitment to quality is evident in the 2SK4085LS-CB11, with rigorous testing and adherence to high standards ensuring that the product you receive performs to the specifications required for your demanding applications.

Whether you're designing efficient power supplies or looking to enhance the performance of your motor drives, the 2SK4085LS-CB11 from ON Semiconductor is a reliable and powerful solution that won't disappoint.

You May Also Be Interested in

Fairchild/ON Semiconductor
N-CHANNEL POWER MOSFET
Lowest to $0.2264
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1208
ON Semiconductor
MOSFET PWR P-CHAN DUAL 30V 8SOIC / Mosfet Array
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1957
Texas Instruments
HIGH-SIDE MOSFET SWITCH / Mosfet Array
Need more? Email Us
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.4670
ON Semiconductor
MOSFET 2N-CH 30V 8DFN
Lowest to $3.0464
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.6520
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5868

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3842 $65.3140
410+ $0.3156 $129.3960
640+ $0.3053 $195.3920
875+ $0.2962 $259.1750
1,135+ $0.2859 $324.4965
1,520+ $0.2561 $389.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess