EN
  • EN
  • DE
  • IT

CPC1510GS

Part No CPC1510GS
Manufacturer IXYS
Catalog Solid State Relays
Description SSR RELAY SPST-NO 200MA 0-250V  /  Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Solid State Relays
Mfr IXYS Integrated Circuits Division
Series CPC, OptoMOS®
Package Tube
Mounting SMD (SMT)
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.37VDC
Voltage - Load 0 V ~ 250 V
Load Current 200 mA
On-State Resistance (Max) 15 Ohms
Termination Style Gull Wing
Package / Case 6-SMD (0.300", 7.62mm)
Supplier Device Package 6-SMD
Base Product Number CPC1510
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Standard Package 50
Win Source Part Number 1017921-CPC1510GS
Ultra Librarian 3D Model Ultra Librarian CPC1510GS CAD Model

Description

The IXYS Integrated Circuits Division CPC1510GS is a SPST-NO solid state relay with a load current of 200mA and an on-state resistance of 15 ohms.

  • Manufacturer: IXYS Integrated Circuits Division
  • Product Name: CPC1510GS
  • Load Current: 200mA
  • On-State Resistance: 15 ohms
  • Voltage Input: 1.37VDC
  • Output Type: AC/DC
  • Voltage Load Range: 0V to 250V
  • Case/Package: 6-SMD
  • Termination Style: Gull Wing
  • Mounting Type: SMD (SMT)
  • Series: CPC OptoMOS®
  • Package: Tube
  • Standard Package: 50
  • ECCN: EAR99
  • REACH: unaffected

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 15A 90-130V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 650MA 0-100V
Lowest to $16.1865
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 4.5A 0-30V T&R
Lowest to $13.6908
Panasonic
SSR RELAY DPST-NO 750MA 0-1200V
Lowest to $41.6922
Phoenix Contact
SSR RELAY SPST-NO 1A 1-350V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
Need more? Email Us
IXYS
RELAY SPST-NO/NC 120MA 0-350V
Lowest to $10.8818
Texas Instruments
TPSI2140QDWQRQ1
Lowest to $11.4948
Phoenix Contact
SSR RELAY SPST-NO 3A 12-60V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0504 $50.5040
25+ $4.1439 $103.5975
38+ $4.0144 $152.5472
52+ $3.8849 $202.0148
67+ $3.7554 $251.6118
90+ $3.3669 $303.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess