EN
  • EN
  • DE
  • IT

CPC7582BC

Part No CPC7582BC
Manufacturer IXYS
Catalog Interface - Telecom
Description IC SWITCH LINE CARD ACC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Line Card Access Switch
Number of Circuits 1
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 1.3mA
Power (Watts) 10mW
Temperature Range - Operating -40°C to 110°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Includes Bounce-Free Switching, Switch Timing, Tertiary Protector
Win Source Part Number 1030015-CPC7582BC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPC7582BC CAD Model

Description

The IXYS CPC7582BC is an Integrated Circuit that is used as a line card access switch.

  • Application: Line card access switch
  • Power Rating: 10mW
  • Operating Temperature: -40°C to 110°C
  • Package: 16-SOIC
  • Popularity: Medium
  • Features: Bounce-free switching, switch timing, and tertiary protector
  • Mounting Type: SMD (SMT)
  • Supply Voltage: 4.5 V to 5.5 V
  • Operating Supply Current: 1.3mA
  • Status: Obsolete (EOL)

You May Also Be Interested in

Harris Corporation
RINGING SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $7.1682
Freescale Semiconductor - NXP
M86261G12 - C2K 900MHZ DEVICE WI / Telecom IC
Lowest to $0.8757
Broadcom Limited
BACKHAUL ACCESS SWITCH. BLOWN / Telecom IC
Lowest to $912.7164
Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Need more? Email Us
Infineon Technologies
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Freescale Semiconductor - NXP
M86295G12 - C2K 900MHZ DEVICE WI / Telecom IC
Lowest to $106.3401
Maxim Integrated
IC TELECOM INTERFACE 256CSBGA
Lowest to $11.1431
Harris Corporation
LOW POWER UNIVERSAL SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $7.8206
Broadcom Limited
IC TELECOM INTERFACE SWITCH FAB / Telecom IC
Lowest to $1,464.7011

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess