EN
  • EN
  • DE

CS45-16IO1

Part No CS45-16IO1
Manufacturer IXYS
Catalog SCRs - Single
Description THYRISTOR PHASE 1600V TO-247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Voltage - Off State 1600V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 100mA
Voltage - On State (Vtm) (Max) 1.64V
Current - On State (It (AV)) (Max) 48A
Current - On State (It (RMS)) (Max) 75A
Current - Hold (Ih) (Max) 100mA
Current - Off State (Max) 5mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 520A, 560A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 140°C
Mounting Through Hole
Case / Package TO-247AD
Win Source Part Number 1030393-CS45-16IO1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CS45-16IO1 CAD Model

Description

The CS45-16IO1 is a phase control thyristor (SCR) manufactured by IXYS. It's designed for applications requiring precise control of AC power, offering high blocking voltage and current handling capabilities. This SCR is commonly used in industrial power control applications.

Applications:

  • Motor Control
  • Soft Starters
  • AC Voltage Regulators
  • Welding Equipment
  • Battery Chargers

Features:

  • High Blocking Voltage
  • High Surge Current Capability
  • Low On-State Voltage Drop
  • Isolated Baseplate
  • RoHS Compliant

Benefits:

  • Precise Power Control: Enables accurate control of AC power in various applications
  • Robust Performance: Withstands high surge currents, enhancing reliability
  • Energy Efficient: Low on-state voltage drop minimizes power loss
  • Safe Operation: Isolated baseplate provides electrical isolation for enhanced safety
  • Environmentally Friendly: Complies with RoHS standards

Additional Details:

The CS45-16IO1 features a high blocking voltage, allowing it to be used in high-voltage applications. The high surge current capability makes it suitable for applications where transient current spikes are common. The low on-state voltage drop minimizes power dissipation, improving overall efficiency. The isolated baseplate provides electrical isolation between the device and the mounting surface, enhancing safety. This SCR is commonly used in motor control circuits to regulate the speed of AC motors, in soft starters to reduce inrush current during motor startup, and in AC voltage regulators to maintain a stable output voltage. The device is also employed in welding equipment for precise control of the welding current and in battery chargers to regulate the charging current and voltage.

The component offers a reliable solution for AC power control in demanding industrial applications.

You May Also Be Interested in

ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
IXYS
Single Thyristor
Need more? Email Us
ON Semiconductor
SCR 800V 8A TO220AB
Lowest to $2.8979
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONTROL 800V 10A D2PAK
Lowest to $2.0120
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR 400V 6A TO252
Lowest to $1.9305
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Vishay
SCR 1.2KV 55A TO247AC
Lowest to $2.4451

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8521 $53.3731
26+ $3.9812 $103.5112
39+ $3.8568 $150.4152
54+ $3.7324 $201.5496
70+ $3.6080 $252.5600
93+ $3.2347 $300.8271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,394 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess