EN
  • EN
  • DE

DPG120C300QB

Part No DPG120C300QB
Manufacturer IXYS
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 300V 60A TO3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 1.4V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 1μA @ 300V
Operating Temperature - Junction -55°C to 175°C
Mounting Through Hole
Case / Package TO-3P
Win Source Part Number 1033966-DPG120C300QB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DPG120C300QB CAD Model

Description

The DPG120C300QB is a Discrete Semiconductor Product manufactured by IXYS.

  • Type: Standard diode
  • Maximum DC Reverse Voltage Rating: 300V
  • Forward Voltage Rating: 1.4V @ 60A
  • Reverse Recovery Time: 35ns
  • Current Rating: 60A
  • Package: TO-3P
  • Mounting: Through-hole
  • Operating Temperature Range: -55°C to 175°C
  • Category: Discrete Semiconductor Products
  • Popularity: Medium
  • Supply and Demand Status: Sufficient
  • Packaging: Tube/rail

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.5821
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683
Vishay
DIODE ARRAY SCHOTTKY 30V DPAK
Lowest to $0.3942
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073
Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6196 $70.8588
6+ $19.3802 $116.2812
8+ $18.7746 $150.1968
12+ $18.1689 $218.0268
15+ $17.5633 $263.4495
20+ $15.7464 $314.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess