EN
  • EN
  • DE

DSEC16-06A

Part No DSEC16-06A
Manufacturer IXYS
Catalog Diodes, Rectifiers - Arrays
Description HiPerFREDTM Epitaxial Diode with common cathode and soft recovery
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series HiPerFRED
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) @ If 2.1V @ 10A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 60μA @ 600V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1169808-DSEC16-06A
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name DSEC16-06A
Introduction Date October 30, 2000
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian DSEC16-06A CAD Model

Description

The DSEC16-06A is a fast recovery diode manufactured by IXYS.

  • Series: HiPerFRED
  • Package: TO-220-3
  • Configuration: 1 Pair Common Cathode
  • Maximum Reverse Voltage: 600V
  • Reverse Recovery Time (trr): 35ns
  • Average Rectified Current per Diode: 10A
  • Operating Temperature Range: -55°C to 175°C
  • Voltage Forward (Vf): 2.1V @ 10A
  • Current Reverse Leakage: 60μA @ 600V
  • Supply and Demand: Limited
  • Popularity: Medium
  • ECCN: EAR99

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.5821
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Vishay
DIODE ARRAY GP 600V 30A TO247AC
Lowest to $13.4059
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0155 $60.4650
70+ $1.6540 $115.7800
110+ $1.6020 $176.2200
150+ $1.5500 $232.5000
195+ $1.4992 $292.3440
260+ $1.3444 $349.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess