EN
  • EN
  • DE

DSSK60-013A

Part No DSSK60-013A
Manufacturer IXYS
Catalog END - OF - LIFE
Description POWER SCHOTTKY RECTIFIER WITH COMMON CATHODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 1170007-DSSK60-013A
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSSK60-013A CAD Model

Description

The IXYS DSSK60-013A is a fast recovery diode designed for high-frequency applications.

  • Manufacturer: IXYS

You May Also Be Interested in

Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Harris Corporation
Operational Amplifiers
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess