EN
  • EN
  • DE

IXA20RG1200DHGLA-ELA

Part No IXA20RG1200DHGLA-ELA
Manufacturer IXYS
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017934-IXA20RG1200DHGLA-ELA
Categories OEM Parts(F-I)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IXA20RG1200DHGLA-ELA CAD Model

Description

The IXA20RG1200DHGLA-ELA is a high-power IGBT (Insulated Gate Bipolar Transistor) module manufactured by IXYS. IGBTs are semiconductor devices used for switching high voltages and currents with high efficiency. This particular module is designed for demanding applications requiring robust performance and reliability.

Applications

  • Motor drives (AC and DC)
  • Uninterruptible power supplies (UPS)
  • Welding equipment
  • Induction heating systems
  • Renewable energy systems (solar inverters, wind turbines)
  • Power factor correction (PFC) circuits.

Features

  • High blocking voltage capability (1200V)
  • High current handling capability (20A)
  • Low saturation voltage for reduced power loss
  • Fast switching speed
  • Isolated baseplate for easy mounting and thermal management
  • Integrated temperature sensor for monitoring
  • Robust short-circuit withstand capability.

Benefits

  • High efficiency in power conversion applications
  • Improved system reliability
  • Simplified thermal design
  • Reduced size and weight of power electronic systems
  • Precise control of power flow
  • Enables compliance with energy efficiency standards.

Additional Details

The IXA20RG1200DHGLA-ELA is typically packaged in a standard industrial module package. It requires proper gate drive circuitry to operate efficiently and safely. The gate drive voltage is typically around 15V. A snubber circuit may be required to protect the IGBT from voltage spikes during switching. The module's thermal performance depends on the heat sink used and the ambient temperature. It's important to ensure that the junction temperature remains within the specified limits to prevent damage. The device contains internal diodes that act as freewheeling diodes, aiding in inductive load switching applications. Proper PCB layout and wiring practices are essential to minimize inductance and noise.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TT Electronics
Wire wound Resistor
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Dell
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess