EN
  • EN
  • DE

IXBH2N250

Part No IXBH2N250
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 2500V 5A 32W TO247  /  IGBT 2500 V 5 A 32 W Through Hole TO-247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Series BIMOSFET™
Package Tube
Voltage - Collector Emitter Breakdown (Max) 2500 V
Current - Collector (Ic) (Max) 5 A
Current - Collector Pulsed (Icm) 13 A
Vce(on) (Max) @ Vge, Ic 3.5V @ 15V, 2A
Power - Max 32 W
Input Type Standard
Gate Charge 10.6 nC
Reverse Recovery Time (trr) 920 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247AD
Base Product Number IXBH2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 30
Win Source Part Number 1193176-IXBH2N250
Ultra Librarian 3D Model Ultra Librarian IXBH2N250 CAD Model

Description

The IXBH2N250 is a BIMOSFET N-channel transistor with a breakdown voltage of 2500 V and a maximum power of 32 W.

  • Breakdown Voltage: 2500 V
  • Maximum Power: 32 W
  • Package: TO-247-3
  • Mounting: Through holes
  • Maximum Collector Current: 5 A
  • Maximum Collector Pulsed Current: 13 A
  • Maximum On-State Voltage: 3.5V @ 15V and 2A
  • Gate Charge: 10.6 nC
  • Gate-Source Voltage: 10V
  • Reverse Recovery Time: 920 ns
  • REACH: Unaffected
  • Operating Temperature Range: -55°C to 150°C
  • ECCN: EAR99
  • Package: Tube
  • Standard Package: 30 units
  • Ideal for: High voltage applications where low on-state resistance and high breakdown voltage are required

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7576 $50.2728
7+ $15.6970 $109.8790
10+ $15.1667 $151.6670
15+ $14.1061 $211.5915
19+ $13.5758 $257.9402
23+ $13.0455 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess