EN
  • EN
  • DE
  • IT

IXDI609SIATR

Part No IXDI609SIATR
Manufacturer IXYS
Catalog PMIC - Gate Drivers
Description IC GATE DVR 9A NON-INV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IXYS
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 35 V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Inverting
Rise and Fall Time 22ns, 15ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1049312-IXDI609SIATR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless, Industrial
Ultra Librarian 3D Model Ultra Librarian IXDI609SIATR CAD Model

Description

The IXYS IXDI609SIATR is a single channel type integrated circuit that is used in computers and computer peripherals, portable devices, sensing and instrumentation, wireless, and industrial applications.

  • Driven Configuration: Low-side
  • Input Type: Inverting
  • Gate Type: IGBT, N-channel, P-channel MOSFET
  • Logic Voltage: VIL 0.8V and VIH 3V
  • Peak Output Current: 9A (source, sink)
  • Package: 8-SOIC
  • Rise Time: 22ns
  • Fall Time: 15ns
  • Packaging: Reel
  • Popularity: Medium
  • Supply and Demand: Balance

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2779 $56.9475
60+ $1.8691 $112.1460
93+ $1.8106 $168.3858
128+ $1.7522 $224.2816
166+ $1.6938 $281.1708
222+ $1.5186 $337.1292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess